Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP60N03KUG-E1-AY NP60N03KUG-E1-AY

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 856829-NP60N03KUG-E1 -AY Features: 30 V Package: Reel - TR Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 856829-NP60N03KUG-E1 -AY Features: 30 V Package: Reel - TR Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP60N03KUG-E1-AY - 856829-NP60N03KUG-E1-AY - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP60N03KUG-E1-AY
856829-NP60N03KUG-E1-AY
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP60N03KUG-E1-AY 856829-NP60N03KUG-E1-AY
Manufacturer: Renesas Electronics America Win Source Part Number: 856829-NP60N03KUG-E1 -AY Features: 30 V Package: Reel - TR Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095

Manufacturer: Renesas Electronics America
Win Source Part Number: 856829-NP60N03KUG-E1-AY
Features: 30 V
Package: Reel - TR
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - NP60N03KUG-E1-AY-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NP60N03KUG-E1-AY-ND
Single FETs, MOSFETs NP60N03KUG-E1-AY-ND
N-Channel 30V 60A (Tc) 1.8W (Ta), 88W (Tc) Surface Mount TO-263

N-Channel 30V 60A (Tc) 1.8W (Ta), 88W (Tc) Surface Mount TO-263

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NP60N03KUG-E1-AY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NP60N03KUG-E1-AY
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NP60N03KUG-E1-AY
MOSFET N-CH 30V 60A TO263

MOSFET N-CH 30V 60A TO263

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 856829-NP60N03KUG-E1-AY NP60N03KUG-E1-AY-ND NP60N03KUG-E1-AY
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP60N03KUG-E1-AY Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - 448-AUIRFN8459TRCT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type 8-PowerTDFN
View Details
7 suppliers
DC - 14 GHz, 100 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-20 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details