Bipolar (BJT) Transistor NPN 12V 6A 140MHz 830mW Surface Mount ChipFET™
NPN BJT, 12V, 6A, 140MHz, Low VCE(sat), SMD Product overview: NSS12601CF8T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12V, 6A, 140MHz. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 12V, 6A, 140MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS12601CF8T1G can be used for catalog matching and distributor lookup.
TRANS NPN 12V 6A CHIPFET
Bipolar Transistors - BJT HEX SCHMITT TRIGGER INVERTOR
BIPOLAR TRANSISTOR, NPN, 12V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:12V; Continuous Collector Current:8A; Power Dissipation:1.4W; Transistor Mounting:Surface Mount; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NSS12601CF8T1GOSTR-ND | 276-NSS12601CF8T1G | NSS12601CF8T1G | NSS12601CF8T1G | 50M4392 |
| Product Name | Single Bipolar Transistors | SMD 12V 6A 140MHz Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Bipolar Transistor, Npn, 12V, Full Reel; Transistor Polarity Onsemi |
| Polarity | NPN | NPN | NPN | ||
| Package Type | 8-SMD, Flat Leads | TO-3 | |||
| IC(max) | 6000 milliamps | 6000 milliamps | 8000 milliamps | ||
| VCEO | 12 volts | 12 volts | 12 volts | ||
| VCBO | 12 volts |