Manufacturer: ON Semiconductor
Win Source Part Number: 887665-NSS1C300ET4G
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 100 V 3 A 100MHz 2.1 W Surface Mount DPAK
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: NSS1C300
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: NSS1C300ET4G-ND, NSS1C300ET4GOSCT, NSS1C300ET4GOSTR, NSS1C300ET4GOSDKR
Bipolar (BJT) Transistor PNP 100V 3A 100MHz 2.1W Surface Mount DPAK
Bipolar (BJT) Transistor PNP 100V 3A 100MHz 2.1W Surface Mount DPAK
Bipolar (BJT) Transistor PNP 100V 3A 100MHz 2.1W Surface Mount DPAK
3 A, 100 V Low VCE(sat) PNP Transistor, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NSS1C300ET4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 100 V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 3 A, 100 V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS1C300ET4G can be used for catalog matching and distributor lookup.
TRANS PNP 100V 3A DPAK
TRANS PNP 100V 3A DPAK
BIPOLAR TRANSISTOR, PNP, 100V, TO-252-4; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:3A; Power Dissipation:33W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes
Bipolar Transistors - BJT BIPOLAR XTSR 3A/100V
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 887665-NSS1C300ET4G | NSS1C300ET4GOSTR-ND | 276-NSS1C300ET4G | NSS1C300ET4G | NSS1C300ET4G | 63W4911 | NSS1C300ET4G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - NSS1C300ET4G | Single Bipolar Transistors | 3 A 100 V DPAK Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Bipolar Transistor, Pnp, 100V, To-252-4; Transistor Polarity Onsemi | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP; PNP | PNP | |||
| Package Type | SOT3; DPAK | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 | |||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | ||||
| VCEO | 100 volts | 100 volts | 100 volts |