Dual PNP Bipolar Digital Transistor (BRT), SOT-563, 6 LEAD, 8000-REEL Product overview: NSBA143TDXV6T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSBA143TDXV6T5G can be used for catalog matching and distributor lookup.
Dual PNP Bipolar Digital Transistor (BRT)
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563
Manufacturer: ON Semiconductor
Win Source Part Number: 929377-NSBA143TDXV6T
Features: Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA - 500mW Surface Mount SOT-563
Package: Reel - TR
Package: SOT-563, SOT-666
Mounting: Surface Mount
Family Name: NSBA143
Categories: Discrete Semiconductor Products
Case / Package: SOT-563
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Bipolar Transistors - Pre-Biased 100mA 50V Dual PNP
TRANS PREBIAS 2PNP 50V SOT563
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 293-NSBA143TDXV6T5G | NSBA143TDXV6T5G | NSBA143TDXV6T5G-ND | 929377-NSBA143TDXV6T5G | NSBA143TDXV6T5G | NSBA143TDXV6T5G |
| Product Name | Dual Bipolar Transistor | Bipolar Transistor Arrays, Pre-Biased | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSBA143TDXV6T5G | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP | PNP | ||
| IC(max) | 100 milliamps | 100 milliamps | ||||
| VCEO | 50 volts | 50 volts | ||||
| PD | 500 milliwatts |