Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563
Complementary Bipolar Digital Transistor (BRT), SOT-563, 6 LEAD, 4000-REEL Product overview: NSBC143TPDXV6T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSBC143TPDXV6T1G
Complementary Bipolar Digital Transistor (BRT)
TRANS PREBIAS NPN/PNP 50V SOT563
BRT TRANSISTOR, 50V, 4.7KOHM, SOT--563, FULL REEL; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; No. of Pins:6 Pin RoHS Compliant: Yes
Bipolar Transistors - Pre-Biased 100mA Complementary 50V Dual NPN & PNP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | NSBC143TPDXV6T1GOSCT-ND | 293-NSBC143TPDXV6T1G | NSBC143TPDXV6T1G | NSBC143TPDXV6T1G | 42K2354 | NSBC143TPDXV6T1G |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Brt Transistor, 50V, 4.7Kohm, Sot--563, Full Reel; Digital Transistor Polarity Onsemi | Bipolar Transistors - Pre-Biased | |
| Polarity | NPN; PNP | NPN; PNP | ||||
| Package Type | SOT-563, SOT-666 | SOT-563, 6 LEAD | SOT-563 | TO-3 | ||
| IC(max) | 100 milliamps | 100 milliamps | ||||
| VCEO | 50 volts | 50 volts |