Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 339mW Surface Mount SOT-963
BRT TRANSISTOR, 50V, 4.7K/4.7K, SOT963; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:4.7kohm RoHS Compliant: Yes
BRT TRANSISTOR, 50V, 4.7K/4.7K, SOT963; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:4.7kohm RoHS Compliant: Yes
Bipolar Transistors - Pre-Biased DUAL NBRT
TRANS 2NPN PREBIAS 0.339W SOT963
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NSBC143EDP6T5G-ND | 15R4656 | NSBC143EDP6T5G | NSBC143EDP6T5G |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | Brt Transistor, 50V, 4.7K/4.7K, Sot963; Digital Transistor Polarity Onsemi | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |||
| Package Type | SOT-963 | TO-3 | ||
| Transistor Type | Brt Transistor, 50V, 4.7K/4.7K, Sot963; Digital Transistor Polarity Onsemi |