onsemi Bipolar Transistors NSS40201LT1G

Description
onsemi NSS40201LT1G Transistor
Request a Quote
Description
onsemi NSS40201LT1G Transistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bipolar (BJT) Single Transistor, NPN, from Onsemi features a maximum collector-emitter voltage of 40 V and a continuous collector current rating of 2.0 A, with a peak current capability of up to 6.0 A. It operates at a cutoff frequency of 150 MHz and has a total device dissipation of 540 mW. The transistor is designed for low voltage, high-speed switching applications, making it suitable for use in DC-DC converters and power management systems in portable devices. It is AEC-Q101 qualified, making it appropriate for automotive applications, and is RoHS compliant, ensuring it meets environmental regulations. The device is housed in a compact SOT-23 package, facilitating easy integration into various electronic circuits.

Datasheet Summary
Powered by GS/AI

The Bipolar (BJT) Single Transistor, NPN, from Onsemi features a maximum collector-emitter voltage of 40 V and a continuous collector current rating of 2.0 A, with a peak current capability of up to 6.0 A. It operates at a cutoff frequency of 150 MHz and has a total device dissipation of 540 mW. The transistor is designed for low voltage, high-speed switching applications, making it suitable for use in DC-DC converters and power management systems in portable devices. It is AEC-Q101 qualified, making it appropriate for automotive applications, and is RoHS compliant, ensuring it meets environmental regulations. The device is housed in a compact SOT-23 package, facilitating easy integration into various electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 7815092P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7815092P
Bipolar Transistors 7815092P
onsemi NSS40201LT1G Transistor

onsemi NSS40201LT1G Transistor

Supplier's Site
Bipolar Transistors - 1631098 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1631098
Bipolar Transistors 1631098
onsemi NSS40201LT1G Transistor

onsemi NSS40201LT1G Transistor

Supplier's Site
Single Bipolar Transistors - NSS40201LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSS40201LT1GOSTR-ND
Single Bipolar Transistors NSS40201LT1GOSTR-ND
Bipolar (BJT) Transistor NPN 40V 2A 150MHz 460mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 40V 2A 150MHz 460mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - NSS40201LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSS40201LT1GOSDKR-ND
Single Bipolar Transistors NSS40201LT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 40V 2A 150MHz 460mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 40V 2A 150MHz 460mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - NSS40201LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSS40201LT1GOSCT-ND
Single Bipolar Transistors NSS40201LT1GOSCT-ND
Bipolar (BJT) Transistor NPN 40V 2A 150MHz 460mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 40V 2A 150MHz 460mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - NSS40201LT1G - 025725-NSS40201LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NSS40201LT1G
025725-NSS40201LT1G
TRANSISTORS - Transistors (BJT) - Single - NSS40201LT1G 025725-NSS40201LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 025725-NSS40201LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Family Name: NSS40201L Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 115mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 500mA, 2V Maximum Power Dissipation: 460mW Alternative Parts (Cross-Reference): PBSS4240T/DG,215 ; PBSS4240T,215; DSS4240T-13; PBSS4240T/DG; Introduction Date: May 21, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 025725-NSS40201LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Family Name: NSS40201L
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 115mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 500mA, 2V
Maximum Power Dissipation: 460mW
Alternative Parts (Cross-Reference): PBSS4240T/DG,215 ; PBSS4240T,215; DSS4240T-13; PBSS4240T/DG;
Introduction Date: May 21, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
40V 2A 150MHz SOT-23 Bipolar Transistor
276-NSS40201LT1G
40V 2A 150MHz SOT-23 Bipolar Transistor 276-NSS40201LT1G
NPN BJT, 40V, 2A, 150MHz, SOT-23 Product overview: NSS40201LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2A, 150MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 2A, 150MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS40201LT1G can be used for catalog matching and distributor lookup.

NPN BJT, 40V, 2A, 150MHz, SOT-23 Product overview: NSS40201LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2A, 150MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 2A, 150MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS40201LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - NSS40201LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
NSS40201LT1G
Single Bipolar Transistors NSS40201LT1G
TRANS NPN 40V 2A SOT23-3

TRANS NPN 40V 2A SOT23-3

Supplier's Site Datasheet
Bipolar Transistor, Npn, 40V Sot-23; Transistor Polarity Onsemi - 50M4396 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 40V Sot-23; Transistor Polarity Onsemi
50M4396
Bipolar Transistor, Npn, 40V Sot-23; Transistor Polarity Onsemi 50M4396
BIPOLAR TRANSISTOR, NPN, 40V SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:4A; Power Dissipation:540mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 40V SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:4A; Power Dissipation:540mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, Npn, 40 V, 150 Mhz, 540 Mw, 4 A, 370 Rohs Compliant Onsemi - 53Y3348 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Npn, 40 V, 150 Mhz, 540 Mw, 4 A, 370 Rohs Compliant Onsemi
53Y3348
Bipolar (Bjt) Single Transistor, Npn, 40 V, 150 Mhz, 540 Mw, 4 A, 370 Rohs Compliant Onsemi 53Y3348
Bipolar (BJT) Single Transistor, NPN, 40 V, 150 MHz, 540 mW, 4 A, 370 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, NPN, 40 V, 150 MHz, 540 mW, 4 A, 370 RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar Transistor, Npn, 40V Sot-23; Tra; Transistor Polarity Onsemi - 45AJ6698 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 40V Sot-23; Tra; Transistor Polarity Onsemi
45AJ6698
Bipolar Transistor, Npn, 40V Sot-23; Tra; Transistor Polarity Onsemi 45AJ6698
BIPOLAR TRANSISTOR, NPN, 40V SOT-23; TRA; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; Transition Frequency ft:150MHz; Power Dissipation Pd:540mW; DC Collector Current:4A; DC Current Gain hFE:370hFE; Transistor RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 40V SOT-23; TRA; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; Transition Frequency ft:150MHz; Power Dissipation Pd:540mW; DC Collector Current:4A; DC Current Gain hFE:370hFE; Transistor RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
NSS40201LT1G
Bipolar Transistors - BJT NSS40201LT1G
Bipolar Transistors - BJT LO V NPN TRANSISTOR 40V 4.0A

Bipolar Transistors - BJT LO V NPN TRANSISTOR 40V 4.0A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSS40201LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSS40201LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSS40201LT1G
TRANS NPN 40V 2A SOT23-3

TRANS NPN 40V 2A SOT23-3

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 7815092P 1631098 NSS40201LT1GOSTR-ND 025725-NSS40201LT1G 276-NSS40201LT1G NSS40201LT1G 50M4396 53Y3348 45AJ6698 NSS40201LT1G NSS40201LT1G
Product Name Bipolar Transistors Bipolar Transistors Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - NSS40201LT1G 40V 2A 150MHz SOT-23 Bipolar Transistor Single Bipolar Transistors Bipolar Transistor, Npn, 40V Sot-23; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, Npn, 40 V, 150 Mhz, 540 Mw, 4 A, 370 Rohs Compliant Onsemi Bipolar Transistor, Npn, 40V Sot-23; Tra; Transistor Polarity Onsemi Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT23; SOT-23 SOT23; Sot-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 TO-3 TO-3; SOT23
Polarity NPN NPN NPN; NPN NPN NPN; NPN NPN NPN NPN
Number of units in IC 1
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 2000 milliamps 2000 milliamps 2000 milliamps 4000 milliamps 4000 milliamps 2000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A NPN medium power transistors - BC56-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
 - BCR192E6785HTSA1 - Rochester Electronics
Specs
Package Type SOT23; SOT-23-3
View Details
2 suppliers
Bipolar Transistors - 295523 - RS Components, Ltd.
Specs
Polarity PNP
Package Type E-line
Number of units in IC 1
View Details