onsemi Bipolar Transistor Arrays, Pre-Biased NSBC113EPDXV6T1G

Description
Pre-Biased Bipolar Transistor (BJT)
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays, Pre-Biased - 488-NSBC113EPDXV6T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
488-NSBC113EPDXV6T1GTR-ND
Bipolar Transistor Arrays, Pre-Biased 488-NSBC113EPDXV6T1GTR-ND
Pre-Biased Bipolar Transistor (BJT)

Pre-Biased Bipolar Transistor (BJT)

Buy Now Datasheet
 - NSBC113EPDXV6T1G - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN and PNP, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN and PNP, Silicon

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSBC113EPDXV6T1G - 790825-NSBC113EPDXV6T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSBC113EPDXV6T1G
790825-NSBC113EPDXV6T1G
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSBC113EPDXV6T1G 790825-NSBC113EPDXV6T1G
Manufacturer: ON Semiconductor Win Source Part Number: 790825-NSBC113EPDXV6 T1G Packaging: Reel package Package: SOT-563, SOT-666 Mounting: SMD Power - Max: 500mW Transistor Type: 1 NPN, 1 PNP - Pre-Biased (Dual) Family Name: NSBC113EPDXV6 Resistor - Base (R1) (Ohms): 1k Resistor - Emitter Base (R2) (Ohms): 1k Categories: Discrete Semiconductor Products Manufacturer Package: SOT-563 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Vce Saturation (Maximum) @ Ib, Ic: 250mV @ 5mA, 10mA Current - Collector Cutoff (Maximum): 500nA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 3 @ 5mA, 10V Alternative Parts (Cross-Reference): NSBC113EPDXV6T5G ; Introduction Date: November 01, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 790825-NSBC113EPDXV6T1G
Packaging: Reel package
Package: SOT-563, SOT-666
Mounting: SMD
Power - Max: 500mW
Transistor Type: 1 NPN, 1 PNP - Pre-Biased (Dual)
Family Name: NSBC113EPDXV6
Resistor - Base (R1) (Ohms): 1k
Resistor - Emitter Base (R2) (Ohms): 1k
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-563
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Vce Saturation (Maximum) @ Ib, Ic: 250mV @ 5mA, 10mA
Current - Collector Cutoff (Maximum): 500nA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 3 @ 5mA, 10V
Alternative Parts (Cross-Reference): NSBC113EPDXV6T5G ;
Introduction Date: November 01, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 50V Bipolar Transistor
293-NSBC113EPDXV6T1G
Dual 50V Bipolar Transistor 293-NSBC113EPDXV6T1G
50V Dual Bipolar Digital Transistor, SOT-563, 6 LEAD, 4000-REEL Product overview: NSBC113EPDXV6T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSBC113EPDXV6T1G can be used for catalog matching and distributor lookup.

50V Dual Bipolar Digital Transistor, SOT-563, 6 LEAD, 4000-REEL Product overview: NSBC113EPDXV6T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSBC113EPDXV6T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Brt Transistor, 50V, 1K/1Kohm, Sot-563-6; Digital Transistor Polarity Onsemi - 49X8950 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 1K/1Kohm, Sot-563-6; Digital Transistor Polarity Onsemi
49X8950
Brt Transistor, 50V, 1K/1Kohm, Sot-563-6; Digital Transistor Polarity Onsemi 49X8950
BRT TRANSISTOR, 50V, 1K/1KOHM, SOT-563-6; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:1kohmRoHS Compliant: Yes

BRT TRANSISTOR, 50V, 1K/1KOHM, SOT-563-6; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:1kohmRoHS Compliant: Yes

Supplier's Site
Brt Transistor, 50V, 1K/1Kohm, Sot-563-6; Digital Transistor Polarity Onsemi - 42K2317 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 1K/1Kohm, Sot-563-6; Digital Transistor Polarity Onsemi
42K2317
Brt Transistor, 50V, 1K/1Kohm, Sot-563-6; Digital Transistor Polarity Onsemi 42K2317
BRT TRANSISTOR, 50V, 1K/1KOHM, SOT-563-6; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:1kohmRoHS Compliant: Yes

BRT TRANSISTOR, 50V, 1K/1KOHM, SOT-563-6; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:1kohmRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSBC113EPDXV6T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSBC113EPDXV6T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSBC113EPDXV6T1G
TRANS PREBIAS NPN/PNP SOT563

TRANS PREBIAS NPN/PNP SOT563

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 488-NSBC113EPDXV6T1GTR-ND NSBC113EPDXV6T1G 790825-NSBC113EPDXV6T1G 293-NSBC113EPDXV6T1G 49X8950 NSBC113EPDXV6T1G
Product Name Bipolar Transistor Arrays, Pre-Biased TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSBC113EPDXV6T1G Dual 50V Bipolar Transistor Brt Transistor, 50V, 1K/1Kohm, Sot-563-6; Digital Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; PNP NPN; PNP NPN; PNP NPN
Package Type SOT-563, SOT-666 SOT-5X3-EUT-CPR SOT3 TO-3 AEC-Q101
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel Tape Reel; Reel package Tape Reel; Tape & Reel (TR),Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 5.00E-4 milliamps 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor Arrays - BC846BPN/DG/B3X-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCW60BE6327 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type PG-SOT23
Packing Method Bulk; Bulk
IC(max) 100 milliamps
View Details
Bipolar Transistors - 6697344P - RS Components, Ltd.
Specs
Package Type SOT223; SOT-223
View Details