Low VCE(sat) Transistor, PNP, 30 V, 1.0 A, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: NSS30100LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 V, 1.0 A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30 V, 1.0 A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS30100LT1G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 30V 1A 100MHz 310mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor PNP 30V 1A 100MHz 310mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor PNP 30V 1A 100MHz 310mW Surface Mount SOT-23-3 (TO-236)
TRANS PNP 30V 1A SOT23-3
TRANSISTOR, AEC-Q101, PNP, -30V, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-30V; Transition Frequency ft:100MHz; Power Dissipation Pd:710mW; DC Collector Current:-1A; DC Current Gain hFE:80hFE; Transistor RoHS Compliant: Yes
TRANS PNP 30V 1A SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-NSS30100LT1G | NSS30100LT1GOSTR-ND | NSS30100LT1G | 50AC6466 | NSS30100LT1G |
| Product Name | 30 V 1.0 A SOT-23 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Aec-Q101, Pnp, -30V, Sot-23; Transistor Polarity Onsemi | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP | PNP; PNP | |
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | ||
| VCEO | 30 volts | 30 volts | 30 volts | ||
| VCBO | -50 volts | ||||
| fT | 100 MHz |