onsemi 60V 6A 100MHz Bipolar Transistor NSS60601MZ4T1G

Description
NPN BJT Transistor, 60V, 6A, 100MHz, SOT-223-4 Product overview: NSS60601MZ4T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 6A, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 6A, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS60601MZ4T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN BJT Transistor, 60V, 6A, 100MHz, SOT-223-4 Product overview: NSS60601MZ4T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 6A, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 6A, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS60601MZ4T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 6A 100MHz Bipolar Transistor
276-NSS60601MZ4T1G
60V 6A 100MHz Bipolar Transistor 276-NSS60601MZ4T1G
NPN BJT Transistor, 60V, 6A, 100MHz, SOT-223-4 Product overview: NSS60601MZ4T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 6A, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 6A, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS60601MZ4T1G can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 60V, 6A, 100MHz, SOT-223-4 Product overview: NSS60601MZ4T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 6A, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 6A, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS60601MZ4T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - NSS60601MZ4T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSS60601MZ4T1GOSTR-ND
Single Bipolar Transistors NSS60601MZ4T1GOSTR-ND
Bipolar (BJT) Transistor NPN 60V 6A 100MHz 800mW Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN 60V 6A 100MHz 800mW Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - NSS60601MZ4T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSS60601MZ4T1GOSCT-ND
Single Bipolar Transistors NSS60601MZ4T1GOSCT-ND
Bipolar (BJT) Transistor NPN 60V 6A 100MHz 800mW Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN 60V 6A 100MHz 800mW Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - NSS60601MZ4T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSS60601MZ4T1GOSDKR-ND
Single Bipolar Transistors NSS60601MZ4T1GOSDKR-ND
Bipolar (BJT) Transistor NPN 60V 6A 100MHz 800mW Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN 60V 6A 100MHz 800mW Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - NSS60601MZ4T1G - 1083646-NSS60601MZ4T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NSS60601MZ4T1G
1083646-NSS60601MZ4T1G
TRANSISTORS - Transistors (BJT) - Single - NSS60601MZ4T1G 1083646-NSS60601MZ4T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1083646-NSS60601MZ4T 1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 6A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 300mV @ 600mA, 6A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 1A, 2V Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1083646-NSS60601MZ4T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 300mV @ 600mA, 6A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 1A, 2V
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSS60601MZ4T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSS60601MZ4T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSS60601MZ4T1G
TRANS NPN 60V 6A SOT223

TRANS NPN 60V 6A SOT223

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
NSS60601MZ4T1G
Bipolar Transistors - BJT NSS60601MZ4T1G
Bipolar Transistors - BJT NPN 60V/6A LOW VCE(SAT)

Bipolar Transistors - BJT NPN 60V/6A LOW VCE(SAT)

Buy Now Datasheet
Bipolar Transistor, Npn, 60V, Sot-223; Transistor Polarity Onsemi - 75M5193 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 60V, Sot-223; Transistor Polarity Onsemi
75M5193
Bipolar Transistor, Npn, 60V, Sot-223; Transistor Polarity Onsemi 75M5193
BIPOLAR TRANSISTOR, NPN, 60V, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:6A; Power Dissipation:710mW; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 60V, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:6A; Power Dissipation:710mW; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Transistor, Bipol, Npn, 60V, Sot-223-4; Transistor Polarity Onsemi - 32AJ8429 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Npn, 60V, Sot-223-4; Transistor Polarity Onsemi
32AJ8429
Transistor, Bipol, Npn, 60V, Sot-223-4; Transistor Polarity Onsemi 32AJ8429
TRANSISTOR, BIPOL, NPN, 60V, SOT-223-4; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; Transition Frequency ft:100MHz; Power Dissipation Pd:710mW; DC Collector Current:6A; DC Current Gain hFE:50hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, BIPOL, NPN, 60V, SOT-223-4; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; Transition Frequency ft:100MHz; Power Dissipation Pd:710mW; DC Collector Current:6A; DC Current Gain hFE:50hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site
Trans, Bipol, Npn, 60V, Sot223; Transistor Polarity Onsemi - 03AJ2413 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Bipol, Npn, 60V, Sot223; Transistor Polarity Onsemi
03AJ2413
Trans, Bipol, Npn, 60V, Sot223; Transistor Polarity Onsemi 03AJ2413
TRANS, BIPOL, NPN, 60V, SOT223; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; Transition Frequency ft:100MHz; Power Dissipation Pd:710mW; DC Collector Current:6A; DC Current Gain hFE:50hFE; Transistor Case RoHS Compliant: Yes

TRANS, BIPOL, NPN, 60V, SOT223; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; Transition Frequency ft:100MHz; Power Dissipation Pd:710mW; DC Collector Current:6A; DC Current Gain hFE:50hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site
Single Bipolar Transistors - NSS60601MZ4T1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
NSS60601MZ4T1G
Single Bipolar Transistors NSS60601MZ4T1G
TRANS NPN 60V 6A SOT223

TRANS NPN 60V 6A SOT223

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-NSS60601MZ4T1G NSS60601MZ4T1GOSTR-ND 1083646-NSS60601MZ4T1G NSS60601MZ4T1G NSS60601MZ4T1G 75M5193 32AJ8429 03AJ2413 NSS60601MZ4T1G
Product Name 60V 6A 100MHz Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - NSS60601MZ4T1G Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Bipolar Transistor, Npn, 60V, Sot-223; Transistor Polarity Onsemi Transistor, Bipol, Npn, 60V, Sot-223-4; Transistor Polarity Onsemi Trans, Bipol, Npn, 60V, Sot223; Transistor Polarity Onsemi Single Bipolar Transistors
Polarity NPN NPN NPN; NPN NPN NPN NPN NPN; NPN
IC(max) 6000 milliamps 6000 milliamps 6000 milliamps 6000 milliamps
VCEO 60 volts 60 volts 60 volts 60 volts
VCBO 100 volts
fT 100 MHz
Unlock Full Specs
to access all available technical data