onsemi Single Bipolar Transistors NJW21194G

Description
Bipolar (BJT) Transistor NPN 250V 16A 4MHz 200W Through Hole TO-3P-3L
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 250V 16A 4MHz 200W Through Hole TO-3P-3L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - NJW21194GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NJW21194GOS-ND
Single Bipolar Transistors NJW21194GOS-ND
Bipolar (BJT) Transistor NPN 250V 16A 4MHz 200W Through Hole TO-3P-3L

Bipolar (BJT) Transistor NPN 250V 16A 4MHz 200W Through Hole TO-3P-3L

Buy Now Datasheet
Singapore, Singapore
16A 250V 4MHz Bipolar Transistor
276-NJW21194G
16A 250V 4MHz Bipolar Transistor 276-NJW21194G
NPN BJT Transistor, 16A, 250V, 4MHz, TO-218-3 Product overview: NJW21194G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 250V, 4MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 16A, 250V, 4MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJW21194G can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 16A, 250V, 4MHz, TO-218-3 Product overview: NJW21194G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 250V, 4MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 16A, 250V, 4MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJW21194G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - NJW21194G - 1231493-NJW21194G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NJW21194G
1231493-NJW21194G
TRANSISTORS - Transistors (BJT) - Single - NJW21194G 1231493-NJW21194G
Manufacturer: ON Semiconductor Win Source Part Number: 1231493-NJW21194G Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-3P-3, SC-65-3 Power - Max: 200W Transistor Type: NPN Frequency - Transition: 4MHz Family Name: NJW21194G Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-3P Current - Collector (Ic) (Maximum): 16A Voltage - Collector Emitter Breakdown (Maximum): 250V Vce Saturation (Maximum) @ Ib, Ic: 4V @ 3.2A, 16A Current - Collector Cutoff (Maximum): 100μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 20 @ 8A, 5V Alternative Parts (Cross-Reference): 2SC5358; BUTW92; Introduction Date: September 27, 2007 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1231493-NJW21194G
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-3P-3, SC-65-3
Power - Max: 200W
Transistor Type: NPN
Frequency - Transition: 4MHz
Family Name: NJW21194G
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-3P
Current - Collector (Ic) (Maximum): 16A
Voltage - Collector Emitter Breakdown (Maximum): 250V
Vce Saturation (Maximum) @ Ib, Ic: 4V @ 3.2A, 16A
Current - Collector Cutoff (Maximum): 100μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 20 @ 8A, 5V
Alternative Parts (Cross-Reference): 2SC5358; BUTW92;
Introduction Date: September 27, 2007
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - NJW21194G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
NJW21194G
Single Bipolar Transistors NJW21194G
TRANS NPN 250V 16A TO3P-3L

TRANS NPN 250V 16A TO3P-3L

Supplier's Site Datasheet
Audio Transistor, Npn, 250V; Transistor Polarity Onsemi - 89M5485 - Newark, An Avnet Company
Chicago, IL, United States
Audio Transistor, Npn, 250V; Transistor Polarity Onsemi
89M5485
Audio Transistor, Npn, 250V; Transistor Polarity Onsemi 89M5485
AUDIO TRANSISTOR, NPN, 250V; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:250V; DC Collector Current:16A; Power Dissipation Pd:200W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency ft:4MHz RoHS Compliant: Yes

AUDIO TRANSISTOR, NPN, 250V; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:250V; DC Collector Current:16A; Power Dissipation Pd:200W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency ft:4MHz RoHS Compliant: Yes

Supplier's Site
Transistor, Bipol, Npn, 250V, To-3P-3; Transistor Polarity Onsemi - 82Y7076 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Npn, 250V, To-3P-3; Transistor Polarity Onsemi
82Y7076
Transistor, Bipol, Npn, 250V, To-3P-3; Transistor Polarity Onsemi 82Y7076
TRANSISTOR, BIPOL, NPN, 250V, TO-3P-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:250V; Transition Frequency ft:4MHz; Power Dissipation Pd:200W; DC Collector Current:16A; DC Current Gain hFE:8hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, BIPOL, NPN, 250V, TO-3P-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:250V; Transition Frequency ft:4MHz; Power Dissipation Pd:200W; DC Collector Current:16A; DC Current Gain hFE:8hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NJW21194G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NJW21194G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NJW21194G
TRANS NPN 250V 16A TO3P-3L

TRANS NPN 250V 16A TO3P-3L

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
NJW21194G
Bipolar Transistors - BJT NJW21194G
Bipolar Transistors - BJT 200W NPN

Bipolar Transistors - BJT 200W NPN

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number NJW21194GOS-ND 276-NJW21194G 1231493-NJW21194G NJW21194G 89M5485 82Y7076 NJW21194G NJW21194G
Product Name Single Bipolar Transistors 16A 250V 4MHz Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - NJW21194G Single Bipolar Transistors Audio Transistor, Npn, 250V; Transistor Polarity Onsemi Transistor, Bipol, Npn, 250V, To-3P-3; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN NPN NPN NPN; NPN NPN NPN
Package Type TO-3; TO-3P-3, SC-65-3 TO-3; SOT3 TO-3; TO-3P-3, SC-65-3 TO-3 TO-3
IC(max) 16000 milliamps 16000 milliamps 16000 milliamps
VCEO 350 volts 250 volts 250 volts
VCBO 400 volts
Unlock Full Specs
to access all available technical data