Renesas Electronics Corporation Single FETs, MOSFETs NP109N055PUJ-E1B-AY

Description
N-Channel 55V 110A (Ta) 1.8W (Ta), 220W (Tc) Surface Mount TO-263
Request a Quote Datasheet
Description
N-Channel 55V 110A (Ta) 1.8W (Ta), 220W (Tc) Surface Mount TO-263
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NP109N055PUJ-E1B-AY-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NP109N055PUJ-E1B-AY-ND
Single FETs, MOSFETs NP109N055PUJ-E1B-AY-ND
N-Channel 55V 110A (Ta) 1.8W (Ta), 220W (Tc) Surface Mount TO-263

N-Channel 55V 110A (Ta) 1.8W (Ta), 220W (Tc) Surface Mount TO-263

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP109N055PUJ-E1B-AY - 1083288-NP109N055PUJ-E1B-AY - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP109N055PUJ-E1B-AY
1083288-NP109N055PUJ-E1B-AY
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP109N055PUJ-E1B-AY 1083288-NP109N055PUJ-E1B-AY
Manufacturer: Renesas Electronics America Win Source Part Number: 1083288-NP109N055PUJ -E1B-AY Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.8W (Ta), 220W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: 175°C (TJ) Case / Package: TO-263 Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 110A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 180nC @ 10V Max Input Capacitance: 10350pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.2 mOhm @ 55A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 1083288-NP109N055PUJ-E1B-AY
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.8W (Ta), 220W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 175°C (TJ)
Case / Package: TO-263
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 110A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 180nC @ 10V
Max Input Capacitance: 10350pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.2 mOhm @ 55A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
55V 110A MOSFET Transistor
278-NP109N055PUJ-E1B-AY
55V 110A MOSFET Transistor 278-NP109N055PUJ-E1B-AY
MOSFET N-CH 55V 110A TO263 Product overview: NP109N055PUJ-E1B-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP109N055PUJ-E1B -AY can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 110A TO263 Product overview: NP109N055PUJ-E1B-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP109N055PUJ-E1B-AY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NP109N055PUJ-E1B-AY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NP109N055PUJ-E1B-AY
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NP109N055PUJ-E1B-AY
MOSFET N-CH 55V 110A TO263

MOSFET N-CH 55V 110A TO263

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NP109N055PUJ-E1B-AY-ND 1083288-NP109N055PUJ-E1B-AY 278-NP109N055PUJ-E1B-AY NP109N055PUJ-E1B-AY
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP109N055PUJ-E1B-AY 55V 110A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; TO-263 Tape & Reel (TR) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
V(BR)DSS 55 volts
Unlock Full Specs
to access all available technical data

Similar Products

4 - 6 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF3020-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 12.7 dB
View Details
4 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRFR2905ZTRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
8 suppliers