Renesas Electronics Corporation Single FETs, MOSFETs NP180N04TUK-E1-AY

Description
N-Channel 40V 180A (Tc) 1.8W (Ta), 348W (Tc) Surface Mount TO-263-7
Request a Quote Datasheet
Description
N-Channel 40V 180A (Tc) 1.8W (Ta), 348W (Tc) Surface Mount TO-263-7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 559-NP180N04TUK-E1-AYTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
559-NP180N04TUK-E1-AYTR-ND
Single FETs, MOSFETs 559-NP180N04TUK-E1-AYTR-ND
N-Channel 40V 180A (Tc) 1.8W (Ta), 348W (Tc) Surface Mount TO-263-7

N-Channel 40V 180A (Tc) 1.8W (Ta), 348W (Tc) Surface Mount TO-263-7

Buy Now Datasheet
Single FETs, MOSFETs - 559-NP180N04TUK-E1-AYDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
559-NP180N04TUK-E1-AYDKR-ND
Single FETs, MOSFETs 559-NP180N04TUK-E1-AYDKR-ND
N-Channel 40V 180A (Tc) 1.8W (Ta), 348W (Tc) Surface Mount TO-263-7

N-Channel 40V 180A (Tc) 1.8W (Ta), 348W (Tc) Surface Mount TO-263-7

Buy Now Datasheet
Single FETs, MOSFETs - 559-NP180N04TUK-E1-AYCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
559-NP180N04TUK-E1-AYCT-ND
Single FETs, MOSFETs 559-NP180N04TUK-E1-AYCT-ND
N-Channel 40V 180A (Tc) 1.8W (Ta), 348W (Tc) Surface Mount TO-263-7

N-Channel 40V 180A (Tc) 1.8W (Ta), 348W (Tc) Surface Mount TO-263-7

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP180N04TUK-E1-AY - 041939-NP180N04TUK-E1-AY - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP180N04TUK-E1-AY
041939-NP180N04TUK-E1-AY
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP180N04TUK-E1-AY 041939-NP180N04TUK-E1-AY
Manufacturer: Renesas Electronics America Win Source Part Number: 041939-NP180N04TUK-E 1-AY Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.8W (Ta), 348W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 175°C (TJ) Case / Package: TO-263-7 Dimension: TO-263-7, D2Pak (6 Leads + Tab) Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 180A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 297nC @ 10V Max Input Capacitance: 15750pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.05 mOhm @ 90A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 800

Manufacturer: Renesas Electronics America
Win Source Part Number: 041939-NP180N04TUK-E1-AY
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.8W (Ta), 348W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 175°C (TJ)
Case / Package: TO-263-7
Dimension: TO-263-7, D2Pak (6 Leads + Tab)
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 180A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 297nC @ 10V
Max Input Capacitance: 15750pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.05 mOhm @ 90A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 800

Buy Now Datasheet
Singapore, Singapore
40V 180A MOSFET Transistor
278-NP180N04TUK-E1-AY
40V 180A MOSFET Transistor 278-NP180N04TUK-E1-AY
MOSFET N-CH 40V 180A TO263-7 Product overview: NP180N04TUK-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP180N04TUK-E1-A Y can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 180A TO263-7 Product overview: NP180N04TUK-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP180N04TUK-E1-AY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NP180N04TUK-E1-AY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NP180N04TUK-E1-AY
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NP180N04TUK-E1-AY
MOSFET N-CH 40V 180A TO263-7

MOSFET N-CH 40V 180A TO263-7

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 559-NP180N04TUK-E1-AYTR-ND 041939-NP180N04TUK-E1-AY 278-NP180N04TUK-E1-AY NP180N04TUK-E1-AY
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP180N04TUK-E1-AY 40V 180A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab) TO-263; SOT3; TO-263-7 Tape & Reel (TR) TO-263; TO-263-7, D2PAK (6 Leads + Tab)
Transistor Grade / Operating Range Automotive
V(BR)DSS 40 volts
Unlock Full Specs
to access all available technical data