Manufacturer: ON Semiconductor
Win Source Part Number: 041956-NSM80101MT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN + Diode (Isolated)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-74
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 300mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 120 @ 10mA, 1V
Maximum Power Dissipation: 400mW
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Bipolar (BJT) Transistor NPN + Diode (Isolated) 80V 500mA 150MHz 400mW Surface Mount SC-74
Bipolar (BJT) Transistor NPN + Diode (Isolated) 80V 500mA 150MHz 400mW Surface Mount SC-74
Bipolar (BJT) Transistor NPN + Diode (Isolated) 80V 500mA 150MHz 400mW Surface Mount SC-74
NPN Transistor with Dual Series Switching Diode, SC-74 (SC-59ML) 6 LEAD, 3000-REEL Product overview: NSM80101MT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSM80101MT1G can be used for catalog matching and distributor lookup.
Small Signal Bipolar Transistor, 0.5A I(C), 80V V(BR)CEO, 1-Element, NPN, Silicon
Bipolar Transistors - BJT NPN TRANS & SWCH DIODE
TRANS NPN 80V 0.5A SC74
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 041956-NSM80101MT1G | NSM80101MT1GOSDKR-ND | 276-NSM80101MT1G | NSM80101MT1G | NSM80101MT1G | NSM80101MT1G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - NSM80101MT1G | Single Bipolar Transistors | Dual Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN; NPN + Diode (Isolated) | NPN | NPN | NPN | ||
| Package Type | SOT3; SC-74 | SC-74, SOT-457 | SC-74-CPR | |||
| IC(max) | 500 milliamps | 500 milliamps | ||||
| VCEO | 80 volts | 80 volts |