Renesas Electronics Corporation 55V 180A MOSFET Transistor NP180N055TUK-E1-AY

Description
MOSFET N-CH 55V 180A TO263-7 Product overview: NP180N055TUK-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP180N055TUK-E1- AY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 55V 180A TO263-7 Product overview: NP180N055TUK-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP180N055TUK-E1- AY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
55V 180A MOSFET Transistor
278-NP180N055TUK-E1-AY
55V 180A MOSFET Transistor 278-NP180N055TUK-E1-AY
MOSFET N-CH 55V 180A TO263-7 Product overview: NP180N055TUK-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP180N055TUK-E1- AY can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 180A TO263-7 Product overview: NP180N055TUK-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP180N055TUK-E1-AY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 559-NP180N055TUK-E1-AYTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
559-NP180N055TUK-E1-AYTR-ND
Single FETs, MOSFETs 559-NP180N055TUK-E1-AYTR-ND
N-Channel 55V 180A (Tc) 1.8W (Ta), 348W (Tc) Surface Mount TO-263-7

N-Channel 55V 180A (Tc) 1.8W (Ta), 348W (Tc) Surface Mount TO-263-7

Buy Now Datasheet
Single FETs, MOSFETs - 559-NP180N055TUK-E1-AYCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
559-NP180N055TUK-E1-AYCT-ND
Single FETs, MOSFETs 559-NP180N055TUK-E1-AYCT-ND
N-Channel 55V 180A (Tc) 1.8W (Ta), 348W (Tc) Surface Mount TO-263-7

N-Channel 55V 180A (Tc) 1.8W (Ta), 348W (Tc) Surface Mount TO-263-7

Buy Now Datasheet
Single FETs, MOSFETs - 559-NP180N055TUK-E1-AYDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
559-NP180N055TUK-E1-AYDKR-ND
Single FETs, MOSFETs 559-NP180N055TUK-E1-AYDKR-ND
N-Channel 55V 180A (Tc) 1.8W (Ta), 348W (Tc) Surface Mount TO-263-7

N-Channel 55V 180A (Tc) 1.8W (Ta), 348W (Tc) Surface Mount TO-263-7

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP180N055TUK-E1-AY - 790770-NP180N055TUK-E1-AY - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP180N055TUK-E1-AY
790770-NP180N055TUK-E1-AY
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP180N055TUK-E1-AY 790770-NP180N055TUK-E1-AY
Manufacturer: Renesas Electronics America Win Source Part Number: 790770-NP180N055TUK- E1-AY Packaging: Reel package Operating Temperature Range: 175°C (TJ) Package: TO-263-7, D2Pak (6 Leads + Tab) Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 180A (Tc) Family Name: NP180N055TUK Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-263-7 Channel Type Type: N Drain Source Voltage: 55V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 294nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 16050pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 1.8W (Ta), 348W (Tc) Rds On (Maximum) @ Id, Vgs: 1.4 mOhm @ 90A, 10V Introduction Date: December 05, 2011 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Renesas Electronics America
Win Source Part Number: 790770-NP180N055TUK-E1-AY
Packaging: Reel package
Operating Temperature Range: 175°C (TJ)
Package: TO-263-7, D2Pak (6 Leads + Tab)
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 180A (Tc)
Family Name: NP180N055TUK
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-263-7
Channel Type Type: N
Drain Source Voltage: 55V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 294nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 16050pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 1.8W (Ta), 348W (Tc)
Rds On (Maximum) @ Id, Vgs: 1.4 mOhm @ 90A, 10V
Introduction Date: December 05, 2011
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NP180N055TUK-E1-AY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NP180N055TUK-E1-AY
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NP180N055TUK-E1-AY
MOSFET N-CH 55V 180A TO263-7

MOSFET N-CH 55V 180A TO263-7

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NP180N055TUK-E1-AY 559-NP180N055TUK-E1-AYTR-ND 790770-NP180N055TUK-E1-AY NP180N055TUK-E1-AY
Product Name 55V 180A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP180N055TUK-E1-AY Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
MOSFET Operating Mode Enhancement
PD 348 milliwatts 1800 to 348000 milliwatts
TJ 175 C (347 F) 175 C (347 F)
Unlock Full Specs
to access all available technical data