onsemi Dual 100mA 50V 463A Bipolar Transistor NSBC113EDXV6T1

Description
100mA, 50V, 2 CHANNEL, NPN, Si, SMALL SIGNAL TRANSISTOR, LEAD FREE, PLASTIC, CASE 463A-01, 6 PIN Product overview: NSBC113EDXV6T1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100mA, 50V, 463A. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 100mA, 50V, 463A, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSBC113EDXV6T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100mA, 50V, 2 CHANNEL, NPN, Si, SMALL SIGNAL TRANSISTOR, LEAD FREE, PLASTIC, CASE 463A-01, 6 PIN Product overview: NSBC113EDXV6T1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100mA, 50V, 463A. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 100mA, 50V, 463A, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSBC113EDXV6T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 100mA 50V 463A Bipolar Transistor
293-NSBC113EDXV6T1
Dual 100mA 50V 463A Bipolar Transistor 293-NSBC113EDXV6T1
100mA, 50V, 2 CHANNEL, NPN, Si, SMALL SIGNAL TRANSISTOR, LEAD FREE, PLASTIC, CASE 463A-01, 6 PIN Product overview: NSBC113EDXV6T1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100mA, 50V, 463A. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 100mA, 50V, 463A, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSBC113EDXV6T1 can be used for catalog matching and distributor lookup.

100mA, 50V, 2 CHANNEL, NPN, Si, SMALL SIGNAL TRANSISTOR, LEAD FREE, PLASTIC, CASE 463A-01, 6 PIN Product overview: NSBC113EDXV6T1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100mA, 50V, 463A. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 100mA, 50V, 463A, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSBC113EDXV6T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSBC113EDXV6T1 - 1232226-NSBC113EDXV6T1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSBC113EDXV6T1
1232226-NSBC113EDXV6T1
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSBC113EDXV6T1 1232226-NSBC113EDXV6T1
Manufacturer: ON Semiconductor Win Source Part Number: 1232226-NSBC113EDXV6 T1 Packaging: Reel - TR Package: SOT-563, SOT-666 Mounting: SMD Power - Max: 500mW Transistor Type: 2 NPN - Pre-Biased (Dual) Part Status: Obsolete(EOL) Family Name: NSBC113EDXV6 Resistor - Base (R1) (Ohms): 1k Resistor - Emitter Base (R2) (Ohms): 1k Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOT-563 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Vce Saturation (Maximum) @ Ib, Ic: 250mV @ 5mA, 10mA Current - Collector Cutoff (Maximum): 500nA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 3 @ 5mA, 10V Alternative Parts (Cross-Reference): NSBC113EDXV6T1G; NSBC113EDXV6T5; Introduction Date: March 13, 2003 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1232226-NSBC113EDXV6T1
Packaging: Reel - TR
Package: SOT-563, SOT-666
Mounting: SMD
Power - Max: 500mW
Transistor Type: 2 NPN - Pre-Biased (Dual)
Part Status: Obsolete(EOL)
Family Name: NSBC113EDXV6
Resistor - Base (R1) (Ohms): 1k
Resistor - Emitter Base (R2) (Ohms): 1k
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOT-563
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Vce Saturation (Maximum) @ Ib, Ic: 250mV @ 5mA, 10mA
Current - Collector Cutoff (Maximum): 500nA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 3 @ 5mA, 10V
Alternative Parts (Cross-Reference): NSBC113EDXV6T1G; NSBC113EDXV6T5;
Introduction Date: March 13, 2003
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - NSBC113EDXV6TOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
NSBC113EDXV6TOSTR-ND
Bipolar Transistor Arrays, Pre-Biased NSBC113EDXV6TOSTR-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563

Buy Now Datasheet
 - NSBC113EDXV6T1 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN, Silicon

Supplier's Site Datasheet
TRANS 2NPN PREBIAS 0.5W SOT563 - 598-NSBC113EDXV6T1 - Utmel Electronic Limited
Hong Kong, China
TRANS 2NPN PREBIAS 0.5W SOT563
598-NSBC113EDXV6T1
TRANS 2NPN PREBIAS 0.5W SOT563 598-NSBC113EDXV6T1
TRANS 2NPN PREBIAS 0.5W SOT563

TRANS 2NPN PREBIAS 0.5W SOT563

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSBC113EDXV6T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSBC113EDXV6T1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSBC113EDXV6T1
TRANS 2NPN PREBIAS 0.5W SOT563

TRANS 2NPN PREBIAS 0.5W SOT563

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 293-NSBC113EDXV6T1 1232226-NSBC113EDXV6T1 NSBC113EDXV6TOSTR-ND NSBC113EDXV6T1 598-NSBC113EDXV6T1 NSBC113EDXV6T1
Product Name Dual 100mA 50V 463A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSBC113EDXV6T1 Bipolar Transistor Arrays, Pre-Biased TRANS 2NPN PREBIAS 0.5W SOT563 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
IC(max) 100 milliamps 100 milliamps
VCEO 50 volts 50 volts
PD 500 milliwatts
Polarity NPN NPN NPN NPN; NPN
Package Type SOT3 SOT-563, SOT-666 FL6
Unlock Full Specs
to access all available technical data