MOSFET N-CH 60V 45A TO263-3 Product overview: NP45N06VUK-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 45A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP45N06VUK-E1-AY
MOSFET N-CH 60V 45A TO263-3
MOSFET N-CH 60V 45A TO263-3
N-Channel 60V 45A (Tc) 1.8W (Ta), 75W (Tc) Surface Mount TO-263-3
Manufacturer: Renesas Electronics America
Win Source Part Number: 849400-NP45N06VUK-E1
Features: 60 V
Package: Tube
Part Status: Not For New Designs
Family Name: NP45N06
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET N-CH 60V 45A TO263-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-NP45N06VUK-E1-AY | 559-NP45N06VUK-E1-AYDKR-ND | 849400-NP45N06VUK-E1-AY | NP45N06VUK-E1-AY |
| Product Name | 60V 45A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP45N06VUK-E1-AY | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||
| Transconductance | 0.0170 kS | |||
| PD | 1.2 milliwatts |