N-Channel 40V 90A (Tc) 1.2W (Ta), 147W (Tc) Surface Mount TO-252 (MP-3ZP)
N-Channel 40V 90A (Tc) 1.2W (Ta), 147W (Tc) Surface Mount TO-252 (MP-3ZP)
N-Channel 40V 90A (Tc) 1.2W (Ta), 147W (Tc) Surface Mount TO-252 (MP-3ZP)
Manufacturer: Renesas Electronics America
Win Source Part Number: 929312-NP90N04VDK-E1
Series: Automotive, AEC-Q101
Operating Temperature Range: 175°C
Features: N-Channel 40 V 90A (Tc) 1.2W (Ta), 147W (Tc) Surface Mount TO-252 (MP-3ZP)
Package: Reel - TR
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: TO-252 (MP-3ZP)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.29.0095
Other Part Number: 559-NP90N04VDK-E1-AY
POWER DEVICE AUTOMOTIVE MOS MP-3 Product overview: NP90N04VDK-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP90N04VDK-E1-AY
POWER DEVICE AUTOMOTIVE MOS MP-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 559-NP90N04VDK-E1-AYTR-ND | 929312-NP90N04VDK-E1-AY | 278-NP90N04VDK-E1-AY | NP90N04VDK-E1-AY |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP90N04VDK-E1-AY | Automotive MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | |
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK); TO-252 (MP-3ZP) | Tape & Reel (TR) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |
| Transistor Grade / Operating Range | Automotive | |||
| MOSFET Operating Mode | Enhancement |