Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 200mA 200MHz 350mW Surface Mount SOT-963
Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 200mA 200MHz 350mW Surface Mount SOT-963
Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 200mA 200MHz 350mW Surface Mount SOT-963
Manufacturer: ON Semiconductor
Win Source Part Number: 929395-NST3904DP6T5G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 200mA 200MHz 350mW Surface Mount SOT-963
Package: SOT-963
Package: Reel - TR
Mounting: Surface Mount
Family Name: NST3904
Categories: Discrete Semiconductor Products
Case / Package: SOT-963
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: NST3904DP6T5G-ND, NST3904DP6T5GOSCT, NST3904DP6T5GOSDKR, NST3904DP6T5GOSTR
Dual NPN Bipolar Transistor, SOT-963 1x1, 0.35P, 8000-REEL Product overview: NST3904DP6T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-NST3904DP6T5G can be used for catalog matching and distributor lookup.
TRANS 2NPN 40V 0.2A SOT963
Bipolar Transistors - BJT LESHAN DUAL NPN
TRANSISTOR, NPN, DUAL, 40V, SOT-963, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; DC Collector Current:200mA; Power Dissipation Pd:420mW; DC Current Gain hFE:100hFE; No. of Pins:6Pins RoHS Compliant: Yes
TRANSISTOR, NPN, DUAL, 40V, SOT-963; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; DC Collector Current:200mA; Power Dissipation Pd:420mW; DC Current Gain hFE:100hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors |
| Product Number | NST3904DP6T5GOSDKR-ND | 929395-NST3904DP6T5G | 277-NST3904DP6T5G | NST3904DP6T5G | NST3904DP6T5G | 01P5109 | 73P9692 |
| Product Name | Bipolar Transistor Arrays | TRANSISTORS - Transistors (BJT) - Arrays - NST3904DP6T5G | Dual Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Transistor, Npn, Dual, 40V, Sot-963, Full Reel; Transistor Polarity Onsemi | Transistor, Npn, Dual, 40V, Sot-963; Transistor Polarity Onsemi |
| Polarity | NPN | NPN | NPN | NPN | NPN | ||
| Package Type | SOT-963 | SOT3; SOT-963 | TO-3 | TO-3 | |||
| IC(max) | 200 milliamps | 200 milliamps | |||||
| VCEO | 40 volts | 40 volts | |||||
| VCBO | 60 volts |