N-Channel 40V 35A (Tc) 1W (Ta), 77W (Tc) Surface Mount 8-HSON
Manufacturer: Renesas Electronics America
Win Source Part Number: 1231954-NP35N04YLG-E
Manufacturer Homepage: www.renesas.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
ABU / MOSFET Product overview: NP35N04YLG-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP35N04YLG-E1-AY
ABU / MOSFET
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 559-NP35N04YLG-E1-AYDKR-ND | 1231954-NP35N04YLG-E1-AY | 278-NP35N04YLG-E1-AY | NP35N04YLG-E1-AY |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP35N04YLG-E1-AY | MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | ||
| Package Type | 8-PowerLDFN | SOT3 | Tape & Reel (TR) | Surface Mount |
| Transistor Grade / Operating Range | Automotive | |||
| MOSFET Operating Mode | Enhancement |