onsemi 3.0 A 40 V Bipolar Transistor NSS40300MZ4T1G

Description
3.0 A, 40 V Low VCE(sat) PNP Power Bipolar Junction Transistor, SOT-223 (TO-261) 4 LEAD, 1000-REEL Product overview: NSS40300MZ4T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0 A, 40 V. Search-friendly keywords include transistor, BJT, switching, amplification, 3.0 A, 40 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS40300MZ4T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.0 A, 40 V Low VCE(sat) PNP Power Bipolar Junction Transistor, SOT-223 (TO-261) 4 LEAD, 1000-REEL Product overview: NSS40300MZ4T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0 A, 40 V. Search-friendly keywords include transistor, BJT, switching, amplification, 3.0 A, 40 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS40300MZ4T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.0 A 40 V Bipolar Transistor
276-NSS40300MZ4T1G
3.0 A 40 V Bipolar Transistor 276-NSS40300MZ4T1G
3.0 A, 40 V Low VCE(sat) PNP Power Bipolar Junction Transistor, SOT-223 (TO-261) 4 LEAD, 1000-REEL Product overview: NSS40300MZ4T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0 A, 40 V. Search-friendly keywords include transistor, BJT, switching, amplification, 3.0 A, 40 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS40300MZ4T1G can be used for catalog matching and distributor lookup.

3.0 A, 40 V Low VCE(sat) PNP Power Bipolar Junction Transistor, SOT-223 (TO-261) 4 LEAD, 1000-REEL Product overview: NSS40300MZ4T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0 A, 40 V. Search-friendly keywords include transistor, BJT, switching, amplification, 3.0 A, 40 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS40300MZ4T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - NSS40300MZ4T1G - 025726-NSS40300MZ4T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NSS40300MZ4T1G
025726-NSS40300MZ4T1G
TRANSISTORS - Transistors (BJT) - Single - NSS40300MZ4T1G 025726-NSS40300MZ4T1G
Manufacturer: ON Semiconductor Win Source Part Number: 025726-NSS40300MZ4T1 G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 160MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 400mV @ 300mA, 3A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 175 @ 1A, 1V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 025726-NSS40300MZ4T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 160MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 400mV @ 300mA, 3A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 175 @ 1A, 1V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Bipolar Transistors - NSS40300MZ4T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSS40300MZ4T1GOSDKR-ND
Single Bipolar Transistors NSS40300MZ4T1GOSDKR-ND
Bipolar (BJT) Transistor PNP 40V 3A 160MHz 2W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor PNP 40V 3A 160MHz 2W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - NSS40300MZ4T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSS40300MZ4T1GOSTR-ND
Single Bipolar Transistors NSS40300MZ4T1GOSTR-ND
Bipolar (BJT) Transistor PNP 40V 3A 160MHz 2W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor PNP 40V 3A 160MHz 2W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - NSS40300MZ4T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSS40300MZ4T1GOSCT-ND
Single Bipolar Transistors NSS40300MZ4T1GOSCT-ND
Bipolar (BJT) Transistor PNP 40V 3A 160MHz 2W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor PNP 40V 3A 160MHz 2W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSS40300MZ4T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSS40300MZ4T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSS40300MZ4T1G
TRANS PNP 40V 3A SOT223

TRANS PNP 40V 3A SOT223

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
NSS40300MZ4T1G
Bipolar Transistors - BJT NSS40300MZ4T1G
Bipolar Transistors - BJT LO V PNP TRANSISTOR 40V 3.0A

Bipolar Transistors - BJT LO V PNP TRANSISTOR 40V 3.0A

Buy Now Datasheet
Single Bipolar Transistors - NSS40300MZ4T1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
NSS40300MZ4T1G
Single Bipolar Transistors NSS40300MZ4T1G
TRANS PNP 40V 3A SOT223

TRANS PNP 40V 3A SOT223

Supplier's Site Datasheet
Bipolar Transistor, Pnp, -40V, Sot-223, Full Reel; Transistor Polarity Onsemi - 50M4397 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -40V, Sot-223, Full Reel; Transistor Polarity Onsemi
50M4397
Bipolar Transistor, Pnp, -40V, Sot-223, Full Reel; Transistor Polarity Onsemi 50M4397
BIPOLAR TRANSISTOR, PNP, -40V, SOT-223, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:3A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -40V, SOT-223, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:3A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site
Transistor, Pnp, -40V, -3A, Sot-223; Transistor Polarity Onsemi - 14AC4758 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -40V, -3A, Sot-223; Transistor Polarity Onsemi
14AC4758
Transistor, Pnp, -40V, -3A, Sot-223; Transistor Polarity Onsemi 14AC4758
TRANSISTOR, PNP, -40V, -3A, SOT-223; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-40V; Transition Frequency ft:160MHz; Power Dissipation Pd:2W; DC Collector Current:-3A; DC Current Gain hFE:100hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, PNP, -40V, -3A, SOT-223; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-40V; Transition Frequency ft:160MHz; Power Dissipation Pd:2W; DC Collector Current:-3A; DC Current Gain hFE:100hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 276-NSS40300MZ4T1G 025726-NSS40300MZ4T1G NSS40300MZ4T1GOSDKR-ND NSS40300MZ4T1G NSS40300MZ4T1G NSS40300MZ4T1G 50M4397 14AC4758
Product Name 3.0 A 40 V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - NSS40300MZ4T1G Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Single Bipolar Transistors Bipolar Transistor, Pnp, -40V, Sot-223, Full Reel; Transistor Polarity Onsemi Transistor, Pnp, -40V, -3A, Sot-223; Transistor Polarity Onsemi
Polarity PNP PNP; PNP PNP PNP; PNP PNP PNP
IC(max) 3000 milliamps 3000 milliamps 3000 milliamps 3000 milliamps
VCEO 40 volts 40 volts 40 volts 40 volts
VCBO 40 volts
fT 160 MHz
Unlock Full Specs
to access all available technical data

Similar Products

65 V, 100 mA NPN/NPN general-purpose transistor - BC846BS-QF - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 65 volts
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - BC857AE6327HTSA1 - 1022493-BC857AE6327HTSA1 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; SOT23; PG-SOT23-3
View Details
5 suppliers
Bipolar Transistors - 1690598 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details