The NSBC114EMXWTBG is an NPN bias resistor transistor in the XDFNW3 package, designed for digital switching and IC input control. It integrates a 10 kΩ series base resistor and a 10 kΩ base-emitter resistor. The device has a collector-emitter voltage rating of 50 V, a maximum collector current of 100 mA, and a total power dissipation of 450 mW at 25°C. It features a low seated height of 0.44 mm, wettable flanks for automated optical inspection, and is housed in a 1.00 × 1.00 × 0.38 mm package. The part is Pb-free, halogen-free, RoHS compliant, AEC-Q101 qualified, and PPAP capable. Its DC current gain ranges from 35 to 80 at IC = 5 mA and VCE = 10 V, with a collector-emitter saturation voltage of 0.25 V max at IC = 10 mA and IB = 0.3 mA.
BIAS RESISTOR TRANSISTORS (BRT)
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-NSBC114EMXWTBG-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | NPN |