The NSF080120T2A1-Q is a 1200 V, 80 mΩ N-channel silicon carbide MOSFET in a 7-pin X.PAK plastic surface-mounted package with topside cooling, measuring 14.0 mm × 11.8 mm × 3.5 mm. It features excellent R<sub>DSon</sub> temperature stability, low switching losses, and a Kelvin source pin for improved switching performance. The device is qualified for automotive applications per AEC-Q101 and is designed for use in onboard chargers, DC-DC converters, and auxiliary drives.
The NSF080120T2A1 is a Silicon Carbide based 1200 V power MOSFET in a 7-pin X.PAK plastic package for surface mounted, topside-cooled technology. Its excellent RDSon temperature stability, combined with fast switching speed, makes it a product of choice in high power and high voltage automotive applications, such as E-vehicle onboard charger DC-DC converter and auxiliary drives.
Features and benefits
Applications
1200 V, 80 M, X.PAK, N-CHANNEL S
1200 V, 80 M, X.PAK, N-CHANNEL S
1200 V, 80 M, X.PAK, N-CHANNEL S
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | NSF080120T2A1-QJ | 1727-NSF080120T2A1-QJCT-ND |
| Product Name | 1200 V, 80 mOhm, N-channel SiC MOSFET for automotive applications | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |
| V(BR)DSS | 1200 volts | |
| IDSS | 31000 milliamps | |
| VGS(off) | 22 volts | |
| PD | 127 milliwatts |