onsemi TRANSISTORS - Transistors (BJT) - Single - NSS40501UW3T2G NSS40501UW3T2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232268-NSS40501UW3T 2G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 3-WDFN Exposed Pad Mounting: SMD Power - Max: 875mW Transistor Type: NPN Frequency - Transition: 150MHz Family Name: NSS40501UW3 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: 3-WDFN (2x2) Current - Collector (Ic) (Maximum): 5A Voltage - Collector Emitter Breakdown (Maximum): 40V Vce Saturation (Maximum) @ Ib, Ic: 150mV @ 400mA, 4A Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 200 @ 2A, 2V Introduction Date: May 21, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232268-NSS40501UW3T 2G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 3-WDFN Exposed Pad Mounting: SMD Power - Max: 875mW Transistor Type: NPN Frequency - Transition: 150MHz Family Name: NSS40501UW3 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: 3-WDFN (2x2) Current - Collector (Ic) (Maximum): 5A Voltage - Collector Emitter Breakdown (Maximum): 40V Vce Saturation (Maximum) @ Ib, Ic: 150mV @ 400mA, 4A Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 200 @ 2A, 2V Introduction Date: May 21, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - NSS40501UW3T2G - 1232268-NSS40501UW3T2G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NSS40501UW3T2G
1232268-NSS40501UW3T2G
TRANSISTORS - Transistors (BJT) - Single - NSS40501UW3T2G 1232268-NSS40501UW3T2G
Manufacturer: ON Semiconductor Win Source Part Number: 1232268-NSS40501UW3T 2G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 3-WDFN Exposed Pad Mounting: SMD Power - Max: 875mW Transistor Type: NPN Frequency - Transition: 150MHz Family Name: NSS40501UW3 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: 3-WDFN (2x2) Current - Collector (Ic) (Maximum): 5A Voltage - Collector Emitter Breakdown (Maximum): 40V Vce Saturation (Maximum) @ Ib, Ic: 150mV @ 400mA, 4A Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 200 @ 2A, 2V Introduction Date: May 21, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1232268-NSS40501UW3T2G
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 3-WDFN Exposed Pad
Mounting: SMD
Power - Max: 875mW
Transistor Type: NPN
Frequency - Transition: 150MHz
Family Name: NSS40501UW3
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 3-WDFN (2x2)
Current - Collector (Ic) (Maximum): 5A
Voltage - Collector Emitter Breakdown (Maximum): 40V
Vce Saturation (Maximum) @ Ib, Ic: 150mV @ 400mA, 4A
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 200 @ 2A, 2V
Introduction Date: May 21, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
40V 5A DFN Bipolar Transistor
276-NSS40501UW3T2G
40V 5A DFN Bipolar Transistor 276-NSS40501UW3T2G
NPN BJT Transistor, 40V, 5A, 150mV VCE(sat), DFN Product overview: NSS40501UW3T2G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5A, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 5A, DFN, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS40501UW3T2G can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 40V, 5A, 150mV VCE(sat), DFN Product overview: NSS40501UW3T2G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5A, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 5A, DFN, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS40501UW3T2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - NSS40501UW3T2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSS40501UW3T2GOSDKR-ND
Single Bipolar Transistors NSS40501UW3T2GOSDKR-ND
Bipolar (BJT) Transistor NPN 40V 5A 150MHz 875mW Surface Mount 3-WDFN (2x2)

Bipolar (BJT) Transistor NPN 40V 5A 150MHz 875mW Surface Mount 3-WDFN (2x2)

Buy Now Datasheet
Single Bipolar Transistors - NSS40501UW3T2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSS40501UW3T2GOSCT-ND
Single Bipolar Transistors NSS40501UW3T2GOSCT-ND
Bipolar (BJT) Transistor NPN 40V 5A 150MHz 875mW Surface Mount 3-WDFN (2x2)

Bipolar (BJT) Transistor NPN 40V 5A 150MHz 875mW Surface Mount 3-WDFN (2x2)

Buy Now Datasheet
Single Bipolar Transistors - NSS40501UW3T2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSS40501UW3T2GOSTR-ND
Single Bipolar Transistors NSS40501UW3T2GOSTR-ND
Bipolar (BJT) Transistor NPN 40V 5A 150MHz 875mW Surface Mount 3-WDFN (2x2)

Bipolar (BJT) Transistor NPN 40V 5A 150MHz 875mW Surface Mount 3-WDFN (2x2)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSS40501UW3T2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSS40501UW3T2G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSS40501UW3T2G
TRANS NPN 40V 5A 3WDFN

TRANS NPN 40V 5A 3WDFN

Supplier's Site
Single Bipolar Transistors - NSS40501UW3T2G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
NSS40501UW3T2G
Single Bipolar Transistors NSS40501UW3T2G
TRANS NPN 40V 5A 3WDFN

TRANS NPN 40V 5A 3WDFN

Supplier's Site Datasheet
Bipolar Transistor, Npn, 40V, Full Reel; Transistor Polarity Onsemi - 50M4399 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 40V, Full Reel; Transistor Polarity Onsemi
50M4399
Bipolar Transistor, Npn, 40V, Full Reel; Transistor Polarity Onsemi 50M4399
BIPOLAR TRANSISTOR, NPN, 40V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:7A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 40V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:7A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1232268-NSS40501UW3T2G 276-NSS40501UW3T2G NSS40501UW3T2GOSDKR-ND NSS40501UW3T2G NSS40501UW3T2G 50M4399
Product Name TRANSISTORS - Transistors (BJT) - Single - NSS40501UW3T2G 40V 5A DFN Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Bipolar Transistor, Npn, 40V, Full Reel; Transistor Polarity Onsemi
Polarity NPN NPN NPN NPN; NPN NPN
Package Type SOT3 3-WDFN Exposed Pad 3-WDFN Exposed Pad TO-3
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Power Gain 200 dB
Unlock Full Specs
to access all available technical data