Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563
50V Dual NPN Bipolar Digital Transistor
TRANS PREBIAS 2NPN 50V SOT563
Bipolar Transistors - Pre-Biased SS SOT563 RSTR XSTR TR
BRT TRANSISTOR, 50V, 1K/1KOHM, SOT-563-6; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:1kohm RoHS Compliant: Yes
BRT TRANSISTOR, 50V, 1K/1KOHM, SOT-563-6; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:1kohm RoHS Compliant: Yes
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | NSBC113EDXV6T1GOSTR-ND | NSBC113EDXV6T1G | NSBC113EDXV6T1G | NSBC113EDXV6T1G | 49X8948 |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased | Brt Transistor, 50V, 1K/1Kohm, Sot-563-6; Digital Transistor Polarity Onsemi | |
| Polarity | NPN | NPN | |||
| Package Type | SOT-563, SOT-666 | SOT-563, 6 LEAD | TO-3 | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT) |