Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP55N055SDG-E1-AY NP55N055SDG-E1-AY

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 764051-NP55N055SDG-E 1-AY Packaging: Reel package Operating Temperature Range: 175°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 55A (Tc) Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: TO-252 (MP-3ZK) Channel Type Type: N Drain Source Voltage: 55V Vgs(th) (Maximum) @ Id: 2.5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 96nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 4800pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 1.2W (Ta), 77W (Tc) Rds On (Maximum) @ Id, Vgs: 9.5 mOhm @ 28A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 764051-NP55N055SDG-E 1-AY Packaging: Reel package Operating Temperature Range: 175°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 55A (Tc) Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: TO-252 (MP-3ZK) Channel Type Type: N Drain Source Voltage: 55V Vgs(th) (Maximum) @ Id: 2.5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 96nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 4800pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 1.2W (Ta), 77W (Tc) Rds On (Maximum) @ Id, Vgs: 9.5 mOhm @ 28A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP55N055SDG-E1-AY - 764051-NP55N055SDG-E1-AY - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP55N055SDG-E1-AY
764051-NP55N055SDG-E1-AY
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP55N055SDG-E1-AY 764051-NP55N055SDG-E1-AY
Manufacturer: Renesas Electronics America Win Source Part Number: 764051-NP55N055SDG-E 1-AY Packaging: Reel package Operating Temperature Range: 175°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 55A (Tc) Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: TO-252 (MP-3ZK) Channel Type Type: N Drain Source Voltage: 55V Vgs(th) (Maximum) @ Id: 2.5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 96nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 4800pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 1.2W (Ta), 77W (Tc) Rds On (Maximum) @ Id, Vgs: 9.5 mOhm @ 28A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 764051-NP55N055SDG-E1-AY
Packaging: Reel package
Operating Temperature Range: 175°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 55A (Tc)
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: TO-252 (MP-3ZK)
Channel Type Type: N
Drain Source Voltage: 55V
Vgs(th) (Maximum) @ Id: 2.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 96nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 4800pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 1.2W (Ta), 77W (Tc)
Rds On (Maximum) @ Id, Vgs: 9.5 mOhm @ 28A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
55V 55A TO252 MOSFET Transistor
278-NP55N055SDG-E1-AY
55V 55A TO252 MOSFET Transistor 278-NP55N055SDG-E1-AY
MOSFET N-CH 55V 55A TO252 Product overview: NP55N055SDG-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 55A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 55A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP55N055SDG-E1-A Y can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 55A TO252 Product overview: NP55N055SDG-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 55A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 55A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP55N055SDG-E1-AY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NP55N055SDG-E1-AY-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NP55N055SDG-E1-AY-ND
Single FETs, MOSFETs NP55N055SDG-E1-AY-ND
N-Channel 55V 55A (Tc) 1.2W (Ta), 77W (Tc) Surface Mount TO-252 (MP-3ZK)

N-Channel 55V 55A (Tc) 1.2W (Ta), 77W (Tc) Surface Mount TO-252 (MP-3ZK)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NP55N055SDG-E1-AY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NP55N055SDG-E1-AY
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NP55N055SDG-E1-AY
MOSFET N-CH 55V 55A TO252

MOSFET N-CH 55V 55A TO252

Supplier's Site
MOSFET MP-3ZK PoTr-MOSFET Low

MOSFET MP-3ZK PoTr-MOSFET Low

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 764051-NP55N055SDG-E1-AY 278-NP55N055SDG-E1-AY NP55N055SDG-E1-AY-ND NP55N055SDG-E1-AY NP55N055SDG-E1-AY
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP55N055SDG-E1-AY 55V 55A TO252 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
PD 1200 to 77000 milliwatts 1200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
100V 73A MOSFET Transistor - 278-AUIRFS4610 - ERSAELECTRONICS PTE. LTD.
Specs
PD 190000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
6 suppliers