The NJW0302A is a silicon bipolar epitaxial planar PNP power transistor paired with the NJW0281A NPN transistor for high-fidelity audio amplifier output stages. It is packaged in a TO-3PN case with dimensions ranging from 15.2 to 16.0 mm in E, 13.2 to 13.6 mm in E1, and 20.1 to 20.5 mm in H1. The device has a collector-emitter voltage rating of 250 V, a continuous collector current of 16 A, and a power dissipation of 180 W at Tc=25°C. The junction-to-case thermal resistance is 0.35 °C/W. The transition frequency exceeds 4 MHz, and the collector-emitter saturation voltage is 1.4 V at Ic=8 A and Ib=0.8 A. The storage temperature range is -55 °C to 150 °C. The part meets no stated industry standards.
TRANS PNP 250V 16A TO-3PN
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5272-NJW0302A-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |