The NSBA144EMXWTBG is a PNP bias resistor transistor for digital switching, integrating a 47 kΩ base resistor and a 47 kΩ base-emitter resistor in a single XDFNW3 package measuring 1.00 × 1.00 × 0.38 mm. It has a maximum collector-emitter voltage of -50 V and collector current of 100 mA. The device offers a DC current gain of 80 min at -5 mA collector current, with acollector-emitter saturation voltage of 0.25 V max. It operates from -65 °C to +150 °C, dissipates 450 mW at 25 °C, and meets AEC-Q101 and RoHS requirements. Wettable flanks support automated optical inspection.
BIAS RESISTOR TRANSISTORS (BRT)
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-NSBA144EMXWTBG-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | PNP |