Pre-Biased Bipolar Transistor (BJT)
Win Source Part Number: 959520-NSBA144EDXV6T
Category: Discrete Semiconductor Products>Transistors
Series: *
Package: Tape & Reel (TR)
Standard Package: 8,000
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: onsemi
Other Names: 2832-NSBA144EDXV6T5G
Base Product Number: NSBA144
Product Status: Last Time Buy
Dual PNP Bipolar Digital Transistor (BRT), SOT-563, 6 LEAD, 8000-REEL Product overview: NSBA144EDXV6T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSBA144EDXV6T5G can be used for catalog matching and distributor lookup.
Dual PNP Bipolar Digital Transistor (BRT)
TRANS PREBIAS PNP DL 50V SOT563
Bipolar Transistors - Pre-Biased SS SOT563 RSTR XSTR TR
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NSBA144EDXV6T5GOS-ND | 959520-NSBA144EDXV6T5G | 293-NSBA144EDXV6T5G | NSBA144EDXV6T5G | NSBA144EDXV6T5G | NSBA144EDXV6T5G |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased | Dual Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased | |
| Polarity | PNP | PNP | PNP | |||
| Package Type | SOT-563, SOT-666 | SOT3 | SOT-563, 6 LEAD | AEC-Q101 | ||
| Transistor Grade / Operating Range | Automotive | |||||
| IC(max) | -100 milliamps | 100 milliamps |