onsemi Bipolar Transistor Arrays, Pre-Biased NSBA114YDP6T5G

Description
Dual PNP Bipolar Digital Transistor (BRT)
Request a Quote
Description
Dual PNP Bipolar Digital Transistor (BRT)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BRT Transistor, part number 46P8317, is a dual PNP transistor designed for digital applications, featuring a collector-emitter voltage rating of 50V and a continuous collector current of 100mA. It integrates a monolithic bias resistor network with a base input resistor of 10kΩ and a base-emitter resistor of 47kΩ, which simplifies circuit design and reduces component count and board space. The device is AEC-Q101 qualified, making it suitable for automotive applications, and is compliant with RoHS standards, being Pb-free and halogen-free. The transistor is housed in a SOT-963 package, which is compact and facilitates efficient thermal management. The operating temperature range is from -55°C to +150°C, ensuring reliability in various environments.

Datasheet Summary
Powered by GS/AI

The BRT Transistor, part number 46P8317, is a dual PNP transistor designed for digital applications, featuring a collector-emitter voltage rating of 50V and a continuous collector current of 100mA. It integrates a monolithic bias resistor network with a base input resistor of 10kΩ and a base-emitter resistor of 47kΩ, which simplifies circuit design and reduces component count and board space. The device is AEC-Q101 qualified, making it suitable for automotive applications, and is compliant with RoHS standards, being Pb-free and halogen-free. The transistor is housed in a SOT-963 package, which is compact and facilitates efficient thermal management. The operating temperature range is from -55°C to +150°C, ensuring reliability in various environments.

Suppliers

Company
Product
Description
Supplier Links
 - NSBA114YDP6T5G - Rochester Electronics
Newburyport, MA, United States
Dual PNP Bipolar Digital Transistor (BRT)

Dual PNP Bipolar Digital Transistor (BRT)

Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - NSBA114YDP6T5G-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
NSBA114YDP6T5G-ND
Bipolar Transistor Arrays, Pre-Biased NSBA114YDP6T5G-ND
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 408mW Surface Mount SOT-963

Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 408mW Surface Mount SOT-963

Buy Now Datasheet
Brt Transistor, 50V, 10K/47Kohm, Sot-963; Digital Transistor Polarity Onsemi - 46P8317 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 10K/47Kohm, Sot-963; Digital Transistor Polarity Onsemi
46P8317
Brt Transistor, 50V, 10K/47Kohm, Sot-963; Digital Transistor Polarity Onsemi 46P8317
BRT TRANSISTOR, 50V, 10K/47KOHM, SOT-963; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 10K/47KOHM, SOT-963; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

Supplier's Site Datasheet
Brt Transistor, 50V, 10K/47Kohm, Sot-963; Digital Transistor Polarity Onsemi - 49X8916 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 10K/47Kohm, Sot-963; Digital Transistor Polarity Onsemi
49X8916
Brt Transistor, 50V, 10K/47Kohm, Sot-963; Digital Transistor Polarity Onsemi 49X8916
BRT TRANSISTOR, 50V, 10K/47KOHM, SOT-963; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 10K/47KOHM, SOT-963; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSBA114YDP6T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSBA114YDP6T5G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSBA114YDP6T5G
TRANS PREBIAS 2PNP 50V SOT963

TRANS PREBIAS 2PNP 50V SOT963

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number NSBA114YDP6T5G NSBA114YDP6T5G-ND 46P8317 NSBA114YDP6T5G
Product Name Bipolar Transistor Arrays, Pre-Biased Brt Transistor, 50V, 10K/47Kohm, Sot-963; Digital Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type SOT-963 1x1, 0.35P SOT-963 TO-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-16W-QF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers
Bipolar Transistor Arrays, Pre-Biased - BCR185SB6327XTTR-NDTR-ND - DigiKey
Specs
Polarity PNP
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers
Bipolar Transistors - 1219444 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details