PNP BJT Transistor, 12V, 2A, Low VCE(sat), SOT-363-6 Product overview: NSS12200WT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS12200WT1G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 12V 2A 100MHz 450mW Surface Mount SC-88/SC70-6/SOT-363
Manufacturer: ON Semiconductor
Win Source Part Number: 114937-NSS12200WT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-88/SC70-6/SOT-363
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 290mV @ 20mA, 1A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 800mA, 1.5 V
Maximum Power Dissipation: 450mW
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Bipolar Transistors - BJT 2A 12V Low VCEsat
TRANS PNP 12V 2A SC88/SC70-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-NSS12200WT1G | NSS12200WT1GOSTR-ND | 114937-NSS12200WT1G | NSS12200WT1G | NSS12200WT1G |
| Product Name | 12V 2A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - NSS12200WT1G | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP; PNP | ||
| IC(max) | 2000 milliamps | 2000 milliamps | |||
| VCEO | 12 volts | 12 volts | |||
| VCBO | -12 volts | ||||
| fT | 100 MHz |