Renesas Electronics Corporation Single FETs, MOSFETs NP83P06PDG-E1-AY

Description
P-Channel 60V 83A (Tc) 1.8W (Ta), 150W (Tc) Surface Mount TO-263
Request a Quote Datasheet
Description
P-Channel 60V 83A (Tc) 1.8W (Ta), 150W (Tc) Surface Mount TO-263
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NP83P06PDG-E1-AYTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NP83P06PDG-E1-AYTR-ND
Single FETs, MOSFETs NP83P06PDG-E1-AYTR-ND
P-Channel 60V 83A (Tc) 1.8W (Ta), 150W (Tc) Surface Mount TO-263

P-Channel 60V 83A (Tc) 1.8W (Ta), 150W (Tc) Surface Mount TO-263

Buy Now Datasheet
Single FETs, MOSFETs - NP83P06PDG-E1-AYDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NP83P06PDG-E1-AYDKR-ND
Single FETs, MOSFETs NP83P06PDG-E1-AYDKR-ND
P-Channel 60V 83A (Tc) 1.8W (Ta), 150W (Tc) Surface Mount TO-263

P-Channel 60V 83A (Tc) 1.8W (Ta), 150W (Tc) Surface Mount TO-263

Buy Now Datasheet
Single FETs, MOSFETs - NP83P06PDG-E1-AYCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NP83P06PDG-E1-AYCT-ND
Single FETs, MOSFETs NP83P06PDG-E1-AYCT-ND
P-Channel 60V 83A (Tc) 1.8W (Ta), 150W (Tc) Surface Mount TO-263

P-Channel 60V 83A (Tc) 1.8W (Ta), 150W (Tc) Surface Mount TO-263

Buy Now Datasheet
Singapore, Singapore
60V 83A MOSFET Transistor
278-NP83P06PDG-E1-AY
60V 83A MOSFET Transistor 278-NP83P06PDG-E1-AY
MOSFET P-CH 60V 83A TO263 Product overview: NP83P06PDG-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 83A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 83A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP83P06PDG-E1-AY can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 83A TO263 Product overview: NP83P06PDG-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 83A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 83A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP83P06PDG-E1-AY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP83P06PDG-E1-AY - 126333-NP83P06PDG-E1-AY - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP83P06PDG-E1-AY
126333-NP83P06PDG-E1-AY
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP83P06PDG-E1-AY 126333-NP83P06PDG-E1-AY
Manufacturer: Renesas Electronics America Win Source Part Number: 126333-NP83P06PDG-E1 -AY Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.8W (Ta), 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: 175°C (TJ) Case / Package: TO-263 Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 83A (Tc) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 190nC @ 10V Max Input Capacitance: 10100pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8.8 mOhm @ 41.5A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 126333-NP83P06PDG-E1-AY
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.8W (Ta), 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 175°C (TJ)
Case / Package: TO-263
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 83A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 190nC @ 10V
Max Input Capacitance: 10100pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8.8 mOhm @ 41.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NP83P06PDG-E1-AY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NP83P06PDG-E1-AY
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NP83P06PDG-E1-AY
MOSFET P-CH 60V 83A TO263

MOSFET P-CH 60V 83A TO263

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NP83P06PDG-E1-AYTR-ND 278-NP83P06PDG-E1-AY 126333-NP83P06PDG-E1-AY NP83P06PDG-E1-AY
Product Name Single FETs, MOSFETs 60V 83A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP83P06PDG-E1-AY Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) TO-263; SOT3; TO-263 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data