MOSFET N-CH 60V 45A TO252 Product overview: NP45N06VDK-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 45A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 45A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP45N06VDK-E1-AY
Win Source Part Number: 981126-NP45N06VDK-E1
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 45A (Tc)
Rds On (Max) @ Id, Vgs: 11.6mOhm @ 23A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 1.2W (Ta), 75W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252 (MP-3ZP)
Gate Charge (Qg) (Max) @ Vgs: 38 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2300 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: 175°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Renesas Electronics America Inc
Other Names: 559-NP45N06VDK-E1-AY
Base Product Number: NP45N06
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
N-Channel 60V 45A (Tc) 1.2W (Ta), 75W (Tc) Surface Mount TO-252 (MP-3ZP)
N-Channel 60V 45A (Tc) 1.2W (Ta), 75W (Tc) Surface Mount TO-252 (MP-3ZP)
N-Channel 60V 45A (Tc) 1.2W (Ta), 75W (Tc) Surface Mount TO-252 (MP-3ZP)
MOSFET N-CH 60V 45A TO252
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 278-NP45N06VDK-E1-AY | 981126-NP45N06VDK-E1-AY | 559-NP45N06VDK-E1-AYDKR-ND | NP45N06VDK-E1-AY |
| Product Name | 60V 45A TO252 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | |
| MOSFET Operating Mode | Enhancement | |||
| Transconductance | 0.0150 kS | |||
| PD | 75 milliwatts | 1200 to 75000 milliwatts |