MOSFET N-CH 60V 80A TO263 Product overview: NP80N06PLG-E1B-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP80N06PLG-E1B-A
Manufacturer: Renesas Electronics America
Win Source Part Number: 1083352-NP80N06PLG-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.8W (Ta), 115W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 175°C (TJ)
Case / Package: TO-263
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 128nC @ 10V
Max Input Capacitance: 6900pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8.3 mOhm @ 40A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
N-Channel 60V 80A (Tc) 1.8W (Ta), 115W (Tc) Surface Mount TO-263
MOSFET N-CH 60V 80A TO263
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 278-NP80N06PLG-E1B-AY | 1083352-NP80N06PLG-E1B-AY | NP80N06PLG-E1B-AYTR-ND | NP80N06PLG-E1B-AY |
| Product Name | 60V 80A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP80N06PLG-E1B-AY | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 1800 milliwatts | 1800 to 115000 milliwatts | ||
| TJ | 175 C (347 F) | 175 C (347 F) | ||
| Package Type | Tape & Reel (TR) | TO-263; SOT3; TO-263 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB |
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |