PNP Transistor with Dual Series Switching Diode, SC-74 (SC-59ML) 6 LEAD, 3000-REEL Product overview: NSM80100MT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSM80100MT1G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 80V 500mA 150MHz 270mW Surface Mount SC-74
TRANS PNP 80V 0.5A SC-74
PNP Transistor with Dual Series Switching Diode
Manufacturer: ON Semiconductor
Win Source Part Number: 209316-NSM80100MT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-74
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 250mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 120 @ 10mA, 1V
Maximum Power Dissipation: 270mW
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
TRANS PNP 80V 0.5A SC74
TRANS PNP 80V 0.5A SC74
TRANS PNP 80V 0.5A SC-74-6
Bipolar Transistors - BJT PNP TRANS & SWCH DIODE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-NSM80100MT1G | 488-NSM80100MT1GTR-ND | NSM80100MT1G | 209316-NSM80100MT1G | NSM80100MT1G | NSM80100MT1G | 598-NSM80100MT1G | NSM80100MT1G |
| Product Name | Dual Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - NSM80100MT1G | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | TRANS PNP 80V 0.5A SC-74-6 | Bipolar Transistors - BJT | |
| Polarity | PNP | PNP | PNP | PNP; PNP | PNP; PNP | PNP; PNP | ||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | |||||
| VCEO | 80 volts | 80 volts | 80 volts | |||||
| PD | 270 milliwatts | |||||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |