PNP Bipolar Small Signal Transistor, SOT-723 3 LEAD, 8000-REEL Product overview: NS2029M3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NS2029M3T5G can be used for catalog matching and distributor lookup.
PNP Bipolar Small Signal Transistor
Bipolar (BJT) Transistor PNP 50V 100mA 140MHz 265mW Surface Mount SOT-723
Bipolar (BJT) Transistor PNP 50V 100mA 140MHz 265mW Surface Mount SOT-723
Bipolar (BJT) Transistor PNP 50V 100mA 140MHz 265mW Surface Mount SOT-723
TRANS PNP 50V 0.1A SOT723
Bipolar Transistors - BJT SS XTR PNP MTK SOT723
TRANS PNP 50V 0.1A SOT723
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-NS2029M3T5G | NS2029M3T5G | NS2029M3T5GOSTR-ND | NS2029M3T5G | NS2029M3T5G | NS2029M3T5G |
| Product Name | Bipolar Transistor | Single Bipolar Transistors | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP | PNP; PNP | ||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |||
| VCEO | 50 volts | 50 volts | 50 volts | |||
| VCBO | 60 volts | |||||
| fT | 140 MHz |