PNP Bipolar Digital Transistor (BRT)
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 254mW Surface Mount SOT-1123
BRT TRANSISTOR, 50V, 1K/1KOHM, SOT1123-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:1kohm RoHS Compliant: Yes
BRT TRANSISTOR, 50V, 1K/1KOHM, SOT1123-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:1kohm RoHS Compliant: Yes
TRANS PREBIAS PNP 50V SOT1123
| Rochester Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | NSBA113EF3T5G | NSBA113EF3T5G-ND | 28X8040 | NSBA113EF3T5G |
| Product Name | Single, Pre-Biased Bipolar Transistors | Brt Transistor, 50V, 1K/1Kohm, Sot1123-3; Digital Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | ||
| Package Type | SOT-1123, 1.0x0.6x0.37, 0.35P | SOT-1123 | TO-3 | |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) |