Low VCE(sat) Transistor, PNP, 60 V, 6.0 A, SOT-223 (TO-261) 4 LEAD, 4000-REEL Product overview: NSS60600MZ4T3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, 6.0 A. Search-friendly keywords include transistor, BJT, switching, amplification, 60 V, 6.0 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS60600MZ4T3G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 060576-NSS60600MZ4T3
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 350mV @ 600mA, 6A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 1A, 2V
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor PNP 60V 6A 100MHz 800mW Surface Mount SOT-223 (TO-261)
Bipolar (BJT) Transistor PNP 60V 6A 100MHz 800mW Surface Mount SOT-223 (TO-261)
Bipolar (BJT) Transistor PNP 60V 6A 100MHz 800mW Surface Mount SOT-223 (TO-261)
Bipolar Transistors - BJT LO V PNP TRANSISTOR 60V 6.0A
TRANS PNP 60V 6A SOT223
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-NSS60600MZ4T3G | 060576-NSS60600MZ4T3G | NSS60600MZ4T3GOSCT-ND | NSS60600MZ4T3G | NSS60600MZ4T3G |
| Product Name | 60 V 6.0 A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - NSS60600MZ4T3G | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP; PNP | PNP | ||
| IC(max) | 6000 milliamps | 6000 milliamps | |||
| VCEO | 60 volts | 60 volts | |||
| VCBO | 100 volts | ||||
| fT | 100 MHz |