Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP160N04TDG-E1-AY NP160N04TDG-E1-AY

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1083302-NP160N04TDG- E1-AY Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.8W (Ta), 220W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: 175°C (TJ) Case / Package: TO-263-7 Dimension: TO-263-7, D2Pak (6 Leads + Tab) Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 160A (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 270nC @ 10V Max Input Capacitance: 15750pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2 mOhm @ 80A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1083302-NP160N04TDG- E1-AY Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.8W (Ta), 220W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: 175°C (TJ) Case / Package: TO-263-7 Dimension: TO-263-7, D2Pak (6 Leads + Tab) Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 160A (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 270nC @ 10V Max Input Capacitance: 15750pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2 mOhm @ 80A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP160N04TDG-E1-AY - 1083302-NP160N04TDG-E1-AY - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP160N04TDG-E1-AY
1083302-NP160N04TDG-E1-AY
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP160N04TDG-E1-AY 1083302-NP160N04TDG-E1-AY
Manufacturer: Renesas Electronics America Win Source Part Number: 1083302-NP160N04TDG- E1-AY Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.8W (Ta), 220W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: 175°C (TJ) Case / Package: TO-263-7 Dimension: TO-263-7, D2Pak (6 Leads + Tab) Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 160A (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 270nC @ 10V Max Input Capacitance: 15750pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2 mOhm @ 80A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 1083302-NP160N04TDG-E1-AY
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.8W (Ta), 220W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 175°C (TJ)
Case / Package: TO-263-7
Dimension: TO-263-7, D2Pak (6 Leads + Tab)
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 160A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 270nC @ 10V
Max Input Capacitance: 15750pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2 mOhm @ 80A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - NP160N04TDG-E1-AY-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NP160N04TDG-E1-AY-ND
Single FETs, MOSFETs NP160N04TDG-E1-AY-ND
N-Channel 40V 160A (Ta) 1.8W (Ta), 220W (Tc) Surface Mount TO-263-7

N-Channel 40V 160A (Ta) 1.8W (Ta), 220W (Tc) Surface Mount TO-263-7

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NP160N04TDG-E1-AY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NP160N04TDG-E1-AY
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NP160N04TDG-E1-AY
MOSFET N-CH 40V 160A TO263-7

MOSFET N-CH 40V 160A TO263-7

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1083302-NP160N04TDG-E1-AY NP160N04TDG-E1-AY-ND NP160N04TDG-E1-AY
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP160N04TDG-E1-AY Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 40 volts
PD 1800 to 220000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 94-2386-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080K4S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Through Hole
Packing Method Tube; Tube
View Details
3 suppliers