onsemi TRANSISTORS - Transistors (BJT) - Single - NSS12200LT1G NSS12200LT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 025717-NSS12200LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Max Vce (sat): 180mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 250 @ 500mA, 2V Maximum Power Dissipation: 460mW Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 025717-NSS12200LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Max Vce (sat): 180mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 250 @ 500mA, 2V Maximum Power Dissipation: 460mW Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - NSS12200LT1G - 025717-NSS12200LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NSS12200LT1G
025717-NSS12200LT1G
TRANSISTORS - Transistors (BJT) - Single - NSS12200LT1G 025717-NSS12200LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 025717-NSS12200LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Max Vce (sat): 180mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 250 @ 500mA, 2V Maximum Power Dissipation: 460mW Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 025717-NSS12200LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 180mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 250 @ 500mA, 2V
Maximum Power Dissipation: 460mW
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - NSS12200LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSS12200LT1GOSTR-ND
Single Bipolar Transistors NSS12200LT1GOSTR-ND
Bipolar (BJT) Transistor PNP 12V 2A 100MHz 460mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 12V 2A 100MHz 460mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - NSS12200LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSS12200LT1GOSCT-ND
Single Bipolar Transistors NSS12200LT1GOSCT-ND
Bipolar (BJT) Transistor PNP 12V 2A 100MHz 460mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 12V 2A 100MHz 460mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - NSS12200LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSS12200LT1GOSDKR-ND
Single Bipolar Transistors NSS12200LT1GOSDKR-ND
Bipolar (BJT) Transistor PNP 12V 2A 100MHz 460mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 12V 2A 100MHz 460mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
12 V 2.0 A SOT-23 Bipolar Transistor
276-NSS12200LT1G
12 V 2.0 A SOT-23 Bipolar Transistor 276-NSS12200LT1G
Low VCE(sat) Transistor, PNP, 12 V, 2.0 A, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: NSS12200LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 V, 2.0 A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 12 V, 2.0 A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS12200LT1G can be used for catalog matching and distributor lookup.

Low VCE(sat) Transistor, PNP, 12 V, 2.0 A, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: NSS12200LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 V, 2.0 A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 12 V, 2.0 A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS12200LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor, Pnp, -12V, Sot-23, Full Reel; Transistor Polarity Onsemi - 27M2680 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -12V, Sot-23, Full Reel; Transistor Polarity Onsemi
27M2680
Bipolar Transistor, Pnp, -12V, Sot-23, Full Reel; Transistor Polarity Onsemi 27M2680
BIPOLAR TRANSISTOR, PNP, -12V, SOT-23, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:12V; Continuous Collector Current:2A; Power Dissipation:710mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -12V, SOT-23, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:12V; Continuous Collector Current:2A; Power Dissipation:710mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Pnp, -12V, -2A, Sot-23; Transistor Polarity Onsemi - 31AC0987 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -12V, -2A, Sot-23; Transistor Polarity Onsemi
31AC0987
Transistor, Pnp, -12V, -2A, Sot-23; Transistor Polarity Onsemi 31AC0987
TRANSISTOR, PNP, -12V, -2A, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-12V; Transition Frequency ft:100MHz; Power Dissipation Pd:460mW; DC Collector Current:-2A; DC Current Gain hFE:250hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, PNP, -12V, -2A, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-12V; Transition Frequency ft:100MHz; Power Dissipation Pd:460mW; DC Collector Current:-2A; DC Current Gain hFE:250hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSS12200LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSS12200LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSS12200LT1G
TRANS PNP 12V 2A SOT23-3

TRANS PNP 12V 2A SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
NSS12200LT1G
Bipolar Transistors - BJT NSS12200LT1G
Bipolar Transistors - BJT 12V PNP LOW VCE(SAT) XTR

Bipolar Transistors - BJT 12V PNP LOW VCE(SAT) XTR

Buy Now Datasheet
Single Bipolar Transistors - NSS12200LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
NSS12200LT1G
Single Bipolar Transistors NSS12200LT1G
TRANS PNP 12V 2A SOT23-3

TRANS PNP 12V 2A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 025717-NSS12200LT1G NSS12200LT1GOSTR-ND 276-NSS12200LT1G 27M2680 31AC0987 NSS12200LT1G NSS12200LT1G NSS12200LT1G
Product Name TRANSISTORS - Transistors (BJT) - Single - NSS12200LT1G Single Bipolar Transistors 12 V 2.0 A SOT-23 Bipolar Transistor Bipolar Transistor, Pnp, -12V, Sot-23, Full Reel; Transistor Polarity Onsemi Transistor, Pnp, -12V, -2A, Sot-23; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Single Bipolar Transistors
Polarity PNP; PNP PNP PNP PNP PNP PNP; PNP
Package Type SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) 2000 milliamps 2000 milliamps 2000 milliamps 2000 milliamps
VCEO 12 volts 12 volts 12 volts 12 volts
VCBO -12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219999 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 500 mA PNP general-purpose transistors - BC807W-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers
 - BCR196E6327HTSA1 - Rochester Electronics
Specs
Package Type PG-SOT23-3
View Details
3 suppliers