Manufacturer: Renesas Electronics America
Win Source Part Number: 209295-NP50P06SDG-E1
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Single
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: 175°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Device Package: TO-252 (MP-3ZK)
FET Type: MOSFET P-Channel, Metal Oxide
FET Feature: Standard
Drain to Source Voltage (Vdss): 60V
Current - Continuous Drain (Id) @ 25°C: 50A (Tc)
Rds On (Max) @ Id, Vgs: 16.5 mOhm @ 25A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250μA
Gate Charge (Qg) @ Vgs: 100nC @ 10V
Input Capacitance (Ciss) @ Vds: 5000pF @ 10V
Power - Max: 1.2W
Family Name: NP50P06SDG
Alternative Parts (Cross-Reference): IRHLNA797064; IRHLNA793064; NP50P06SDG-E2-AY; SUD50P06-15-GE3; STD35P6LLF6; NP50P06SDG-E2-AY;
Introduction Date: December 18, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management
MOSFET P-CH 60V 50A TO-252 Product overview: NP50P06SDG-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 50A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP50P06SDG-E1-AY
P-Channel 60V 50A (Tc) 1.2W (Ta), 84W (Tc) Surface Mount TO-252 (MP-3ZK)
P-Channel 60V 50A (Tc) 1.2W (Ta), 84W (Tc) Surface Mount TO-252 (MP-3ZK)
P-Channel 60V 50A (Tc) 1.2W (Ta), 84W (Tc) Surface Mount TO-252 (MP-3ZK)
MOSFET P-CH 60V 50A TO-252
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 209295-NP50P06SDG-E1-AY | 278-NP50P06SDG-E1-AY | 559-NP50P06SDG-E1-AYCT-ND | NP50P06SDG-E1-AY |
| Product Name | Discrete Semiconductor Products | 60V 50A TO-252 MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | |
| TJ | 175 C (347 F) | 175 C (347 F) | ||
| Package Type | SOT3; TO-252 (DPAK) | Tape & Reel (TR) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |
| Packing Method | Tape Reel; Reel(TR) | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |