Manufacturer: ON Semiconductor
Win Source Part Number: 060575-NSS60200LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Family Name: NSS60200L
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 220mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 150 @ 500mA, 2V
Maximum Power Dissipation: 460mW
Alternative Parts (Cross-Reference): 2SA2094Q; 2SA2094TLQ; 2SA2094TL;
Introduction Date: May 24, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
PNP BJT, -60V, 2A, 100MHz, Low VCE(sat), SOT-23 Product overview: NSS60200LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V, 2A, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, -60V, 2A, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS60200LT1G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 60V 2A 100MHz 460mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor PNP 60V 2A 100MHz 460mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor PNP 60V 2A 100MHz 460mW Surface Mount SOT-23-3 (TO-236)
TRANS PNP 60V 2A SOT23-3
TRANS PNP 60V 2A SOT23-3
BIPOLAR TRANSISTOR, PNP -60V SOT-23, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:4A; Power Dissipation:540mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
BIPOLAR TRANSISTOR, PNP -60V SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:4A; Power Dissipation:540mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, PNP, -60 V, 100 MHz, 540 mW, -2 A, 100 RoHS Compliant: Yes
Bipolar Transistors - BJT LO V PNP TRANSISTOR 60V 4.0A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 060575-NSS60200LT1G | 276-NSS60200LT1G | NSS60200LT1GOSCT-ND | NSS60200LT1G | NSS60200LT1G | 50M4401 | 90W9295 | NSS60200LT1G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - NSS60200LT1G | -60V 2A 100MHz SOT-23 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Bipolar Transistor, Pnp -60V Sot-23, Full Reel; Transistor Polarity Onsemi | Bipolar (Bjt) Single Transistor, Pnp, -60 V, 100 Mhz, 540 Mw, -2 A, 100 Rohs Compliant Onsemi | Bipolar Transistors - BJT |
| Polarity | PNP; PNP | PNP | PNP | PNP; PNP | PNP | PNP | ||
| Package Type | SOT3; SOT23; SOT-23-3 (TO-236) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3; SOT23 | TO-3 | |||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | 4000 milliamps | ||||
| VCEO | 60 volts | 60 volts | 60 volts | 60 volts | ||||
| VCBO | 80 volts |