Dual NPN PNP BJT, 40V, 200mA, 300MHz, SOT-563 Product overview: NST3946DXV6T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40V, 200mA, 300MHz. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 40V, 200mA, 300MHz, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-NST3946DXV6T1G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array NPN, PNP 40V 200mA 300MHz, 250MHz 500mW Surface Mount SOT-563
Bipolar (BJT) Transistor Array NPN, PNP 40V 200mA 300MHz, 250MHz 500mW Surface Mount SOT-563
Bipolar (BJT) Transistor Array NPN, PNP 40V 200mA 300MHz, 250MHz 500mW Surface Mount SOT-563
TRANS NPN/PNP 40V 0.2A SOT563
BIPOLAR TRANSISTOR NPN/PNP DUAL 40V SOT563; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:40V; DC Collector Current:200mA; Power Dissipation Pd:500mW; DC Current Gain hFE:100hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes
TRANSISTOR ARRAY, NPN, 4V, SOT-563; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:40V; Power Dissipation Pd:500mW; DC Collector Current:200mA; DC Current Gain hFE:100hFE; Transistor Case Style:SOT-563; No. of RoHS Compliant: Yes
TRANS NPN/PNP 40V 0.2A SOT563
Bipolar Transistors - BJT 200mA 60V Dual Switching NPN & PNP
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 277-NST3946DXV6T1G | NST3946DXV6T1GOSTR-ND | NST3946DXV6T1G | 42K2380 | 50AC6468 | NST3946DXV6T1G | NST3946DXV6T1G |
| Product Name | Dual 40V 200mA 300MHz Bipolar Transistor | Bipolar Transistor Arrays | Bipolar Transistor Arrays | Bipolar Transistor Npn/pnp Dual 40V Sot563; Transistor Polarity Onsemi | Transistor Array, Npn, 4V, Sot-563; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN; PNP | NPN; PNP | NPN, PNP; NPN; PNP | NPN; PNP | NPN | ||
| IC(max) | 200 milliamps | 200 milliamps | 200 milliamps | 200 milliamps | |||
| VCEO | 40 volts | 40 volts | 40 volts | ||||
| VCBO | 60 volts | ||||||
| fT | 300 MHz |