Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 254mW Surface Mount SOT-1123
BRT TRANSISTOR, 50V, 4.7K/4.7K, SOT-1123; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:4.7kohm RoHS Compliant: Yes
BRT TRANSISTOR, 50V, 4.7K/4.7K, SOT-1123; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:4.7kohm RoHS Compliant: Yes
Bipolar Transistors - Pre-Biased SOT-1123 PBRT TRANSISTOR
TRANS PREBIAS PNP 50V SOT1123
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NSBA143EF3T5G-ND | 49X8936 | NSBA143EF3T5G | NSBA143EF3T5G |
| Product Name | Single, Pre-Biased Bipolar Transistors | Brt Transistor, 50V, 4.7K/4.7K, Sot-1123; Digital Transistor Polarity Onsemi | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | |||
| Package Type | SOT-1123 | TO-3 | ||
| Transistor Type | Brt Transistor, 50V, 4.7K/4.7K, Sot-1123; Digital Transistor Polarity Onsemi |