onsemi 12V 5A 100MHz Bipolar Transistor NSS12500UW3T2G

Description
PNP BJT Transistor, 12V, 5A, 100MHz, Low VCE(sat) Product overview: NSS12500UW3T2G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 5A, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 5A, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS12500UW3T2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP BJT Transistor, 12V, 5A, 100MHz, Low VCE(sat) Product overview: NSS12500UW3T2G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 5A, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 5A, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS12500UW3T2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 5A 100MHz Bipolar Transistor
276-NSS12500UW3T2G
12V 5A 100MHz Bipolar Transistor 276-NSS12500UW3T2G
PNP BJT Transistor, 12V, 5A, 100MHz, Low VCE(sat) Product overview: NSS12500UW3T2G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 5A, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 5A, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS12500UW3T2G can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 12V, 5A, 100MHz, Low VCE(sat) Product overview: NSS12500UW3T2G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 5A, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 5A, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS12500UW3T2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - NSS12500UW3T2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSS12500UW3T2GOSTR-ND
Single Bipolar Transistors NSS12500UW3T2GOSTR-ND
Bipolar (BJT) Transistor PNP 12V 5A 100MHz 875mW Surface Mount 3-WDFN (2x2)

Bipolar (BJT) Transistor PNP 12V 5A 100MHz 875mW Surface Mount 3-WDFN (2x2)

Buy Now Datasheet
Single Bipolar Transistors - NSS12500UW3T2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSS12500UW3T2GOSCT-ND
Single Bipolar Transistors NSS12500UW3T2GOSCT-ND
Bipolar (BJT) Transistor PNP 12V 5A 100MHz 875mW Surface Mount 3-WDFN (2x2)

Bipolar (BJT) Transistor PNP 12V 5A 100MHz 875mW Surface Mount 3-WDFN (2x2)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - NSS12500UW3T2G - 103298-NSS12500UW3T2G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NSS12500UW3T2G
103298-NSS12500UW3T2G
TRANSISTORS - Transistors (BJT) - Single - NSS12500UW3T2G 103298-NSS12500UW3T2G
Manufacturer: ON Semiconductor Win Source Part Number: 103298-NSS12500UW3T2 G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 3-WDFN (2x2) Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Max Vce (sat): 260mV @ 400mA, 4A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2A, 2V Maximum Power Dissipation: 875mW Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 103298-NSS12500UW3T2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 3-WDFN (2x2)
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 260mV @ 400mA, 4A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2A, 2V
Maximum Power Dissipation: 875mW
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
NSS12500UW3T2G
Bipolar Transistors - BJT NSS12500UW3T2G
Bipolar Transistors - BJT 2 2 LOW VCE(SAT) TR

Bipolar Transistors - BJT 2 2 LOW VCE(SAT) TR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSS12500UW3T2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSS12500UW3T2G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSS12500UW3T2G
TRANS PNP 12V 5A 3WDFN

TRANS PNP 12V 5A 3WDFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-NSS12500UW3T2G NSS12500UW3T2GOSTR-ND 103298-NSS12500UW3T2G NSS12500UW3T2G NSS12500UW3T2G
Product Name 12V 5A 100MHz Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - NSS12500UW3T2G Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP
IC(max) 5000 milliamps 5000 milliamps
VCEO 12 volts 12 volts
VCBO 12 volts
fT 100 MHz
Unlock Full Specs
to access all available technical data