onsemi TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSBC114YDXV6T1 NSBC114YDXV6T1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232230-NSBC114YDXV6 T1 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232230-NSBC114YDXV6 T1 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSBC114YDXV6T1 - 1232230-NSBC114YDXV6T1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSBC114YDXV6T1
1232230-NSBC114YDXV6T1
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSBC114YDXV6T1 1232230-NSBC114YDXV6T1
Manufacturer: ON Semiconductor Win Source Part Number: 1232230-NSBC114YDXV6 T1 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1232230-NSBC114YDXV6T1
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Dual 100mA 50V 463A Bipolar Transistor
293-NSBC114YDXV6T1
Dual 100mA 50V 463A Bipolar Transistor 293-NSBC114YDXV6T1
100mA, 50V, 2 CHANNEL, NPN, Si, SMALL SIGNAL TRANSISTOR, LEAD FREE, PLASTIC, CASE 463A-01, 6 PIN Product overview: NSBC114YDXV6T1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100mA, 50V, 463A. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 100mA, 50V, 463A, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSBC114YDXV6T1 can be used for catalog matching and distributor lookup.

100mA, 50V, 2 CHANNEL, NPN, Si, SMALL SIGNAL TRANSISTOR, LEAD FREE, PLASTIC, CASE 463A-01, 6 PIN Product overview: NSBC114YDXV6T1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100mA, 50V, 463A. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 100mA, 50V, 463A, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSBC114YDXV6T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - NSBC114YDXV6T1 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN, Silicon

Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - NSBC114YDXV6TOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
NSBC114YDXV6TOSTR-ND
Bipolar Transistor Arrays, Pre-Biased NSBC114YDXV6TOSTR-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563

Buy Now Datasheet
TRANS 2NPN PREBIAS 0.5W SOT563 - 598-NSBC114YDXV6T1 - Utmel Electronic Limited
Hong Kong, China
TRANS 2NPN PREBIAS 0.5W SOT563
598-NSBC114YDXV6T1
TRANS 2NPN PREBIAS 0.5W SOT563 598-NSBC114YDXV6T1
TRANS 2NPN PREBIAS 0.5W SOT563

TRANS 2NPN PREBIAS 0.5W SOT563

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSBC114YDXV6T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSBC114YDXV6T1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSBC114YDXV6T1
TRANS 2NPN PREBIAS 0.5W SOT563

TRANS 2NPN PREBIAS 0.5W SOT563

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 1232230-NSBC114YDXV6T1 293-NSBC114YDXV6T1 NSBC114YDXV6T1 NSBC114YDXV6TOSTR-ND 598-NSBC114YDXV6T1 NSBC114YDXV6T1
Product Name TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSBC114YDXV6T1 Dual 100mA 50V 463A Bipolar Transistor Bipolar Transistor Arrays, Pre-Biased TRANS 2NPN PREBIAS 0.5W SOT563 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT3 CASE 463A-01, 6 SOT-563, SOT-666
Polarity NPN NPN NPN NPN; NPN
IC(max) 100 milliamps 100 milliamps
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data