onsemi TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSBC114EPDP6T5G NSBC114EPDP6T5G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 929379-NSBC114EPDP6T 5G Features: Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA - 339mW Surface Mount SOT-963 Package: Reel - TR Package: SOT-963 Mounting: Surface Mount Family Name: NSBC114 Categories: Discrete Semiconductor Products Case / Package: SOT-963 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: NSBC114EPDP6T5GOSTR, NSBC114EPDP6T5GOSDKR , NSBC114EPDP6T5GOSCT, NSBC114EPDP6T5G-ND
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 929379-NSBC114EPDP6T 5G Features: Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA - 339mW Surface Mount SOT-963 Package: Reel - TR Package: SOT-963 Mounting: Surface Mount Family Name: NSBC114 Categories: Discrete Semiconductor Products Case / Package: SOT-963 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: NSBC114EPDP6T5GOSTR, NSBC114EPDP6T5GOSDKR , NSBC114EPDP6T5GOSCT, NSBC114EPDP6T5G-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSBC114EPDP6T5G - 929379-NSBC114EPDP6T5G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSBC114EPDP6T5G
929379-NSBC114EPDP6T5G
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSBC114EPDP6T5G 929379-NSBC114EPDP6T5G
Manufacturer: ON Semiconductor Win Source Part Number: 929379-NSBC114EPDP6T 5G Features: Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA - 339mW Surface Mount SOT-963 Package: Reel - TR Package: SOT-963 Mounting: Surface Mount Family Name: NSBC114 Categories: Discrete Semiconductor Products Case / Package: SOT-963 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: NSBC114EPDP6T5GOSTR, NSBC114EPDP6T5GOSDKR , NSBC114EPDP6T5GOSCT, NSBC114EPDP6T5G-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 929379-NSBC114EPDP6T5G
Features: Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA - 339mW Surface Mount SOT-963
Package: Reel - TR
Package: SOT-963
Mounting: Surface Mount
Family Name: NSBC114
Categories: Discrete Semiconductor Products
Case / Package: SOT-963
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: NSBC114EPDP6T5GOSTR, NSBC114EPDP6T5GOSDKR, NSBC114EPDP6T5GOSCT, NSBC114EPDP6T5G-ND

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - NSBC114EPDP6T5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
NSBC114EPDP6T5GOSDKR-ND
Bipolar Transistor Arrays, Pre-Biased NSBC114EPDP6T5GOSDKR-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 339mW Surface Mount SOT-963

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 339mW Surface Mount SOT-963

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - NSBC114EPDP6T5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
NSBC114EPDP6T5GOSCT-ND
Bipolar Transistor Arrays, Pre-Biased NSBC114EPDP6T5GOSCT-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 339mW Surface Mount SOT-963

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 339mW Surface Mount SOT-963

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - NSBC114EPDP6T5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
NSBC114EPDP6T5GOSTR-ND
Bipolar Transistor Arrays, Pre-Biased NSBC114EPDP6T5GOSTR-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 339mW Surface Mount SOT-963

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 339mW Surface Mount SOT-963

Buy Now Datasheet
 - NSBC114EPDP6T5G - Rochester Electronics
Newburyport, MA, United States
Complementary Bipolar Digital Transistor (BRT)

Complementary Bipolar Digital Transistor (BRT)

Supplier's Site Datasheet
Singapore, Singapore
50V 100mA 408mW Bipolar Transistor
293-NSBC114EPDP6T5G
50V 100mA 408mW Bipolar Transistor 293-NSBC114EPDP6T5G
Trans Digital BJT NPN/PNP 50V 100mA 408mW 6-Pin SOT-963 T/R Product overview: NSBC114EPDP6T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 408mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 408mW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSBC114EPDP6T5G can be used for catalog matching and distributor lookup.

Trans Digital BJT NPN/PNP 50V 100mA 408mW 6-Pin SOT-963 T/R Product overview: NSBC114EPDP6T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 408mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 408mW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSBC114EPDP6T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
NSBC114EPDP6T5G
Bipolar Transistors - Pre-Biased NSBC114EPDP6T5G
Bipolar Transistors - Pre-Biased SOT-963 COMP NBRT

Bipolar Transistors - Pre-Biased SOT-963 COMP NBRT

Buy Now Datasheet
Brt Transistor, 50V, 10K/10Kohm, Sot-963, Full Reel; Digital Transistor Polarity Onsemi - 13P5580 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 10K/10Kohm, Sot-963, Full Reel; Digital Transistor Polarity Onsemi
13P5580
Brt Transistor, 50V, 10K/10Kohm, Sot-963, Full Reel; Digital Transistor Polarity Onsemi 13P5580
BRT TRANSISTOR, 50V, 10K/10KOHM, SOT-963, FULL REEL; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; No. of Pins:6 Pin RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 10K/10KOHM, SOT-963, FULL REEL; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; No. of Pins:6 Pin RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSBC114EPDP6T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSBC114EPDP6T5G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSBC114EPDP6T5G
TRANS PREBIAS NPN/PNP 50V SOT963

TRANS PREBIAS NPN/PNP 50V SOT963

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 929379-NSBC114EPDP6T5G NSBC114EPDP6T5GOSDKR-ND NSBC114EPDP6T5G 293-NSBC114EPDP6T5G NSBC114EPDP6T5G 13P5580 NSBC114EPDP6T5G
Product Name TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSBC114EPDP6T5G Bipolar Transistor Arrays, Pre-Biased 50V 100mA 408mW Bipolar Transistor Bipolar Transistors - Pre-Biased Brt Transistor, 50V, 10K/10Kohm, Sot-963, Full Reel; Digital Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; PNP NPN; PNP NPN; PNP
Package Type SOT3; SOT-963 SOT-963 SOT-963 1x1, 0.35P TO-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data