N-Channel 40V 100A (Tc) 1.8W (Ta), 176W (Tc) Surface Mount TO-263
MOSFET N-CH 40V 100A TO263
MOSFET N-CH 40V 100A TO263
MOSFET N-CH 40V 100A TO263 Product overview: NP100N04PUK-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP100N04PUK-E1-A
Manufacturer: Renesas Electronics America
Win Source Part Number: 929307-NP100N04PUK-E
Operating Temperature Range: 175°C (TJ)
Features: N-Channel 40 V 100A (Tc) 1.8W (Ta), 176W (Tc) Surface Mount TO-263
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Package: Tube
Mounting: Surface Mount
Family Name: NP100N04
Categories: Discrete Semiconductor Products
Case / Package: TO-263
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Power Field-Effect Transistor, 100A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET
MOSFET N-CH 40V 100A TO263
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | RF Transistors |
| Product Number | 559-NP100N04PUK-E1-AYTR-ND | 278-NP100N04PUK-E1-AY | 929307-NP100N04PUK-E1-AY | NP100N04PUK-E1-AY | NP100N04PUK-E1-AY |
| Product Name | Single FETs, MOSFETs | 40V 100A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP100N04PUK-E1-AY | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel | |
| Package Type | TO-263; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | Tape & Reel (TR) | TO-263; SOT3; TO-263 | MP-25ZP | TO-263; TO-263 |
| Transistor Grade / Operating Range | Automotive | ||||
| MOSFET Operating Mode | Enhancement |