Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363
TRANS 2PNP PREBIAS 0.25W SOT563
Bipolar Transistors - Pre-Biased SS SOT563 RSTR XSTR TR
BRT TRANSISTOR, 50V, 1K/1KOHM, SOT-563-6; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:1kohm RoHS Compliant: Yes
BRT TRANSISTOR, 50V, 1K/1KOHM, SOT-563-6; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:1kohm RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | NSBA113EDXV6T1G-ND | NSBA113EDXV6T1G | NSBA113EDXV6T1G | 49X8909 |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased | Brt Transistor, 50V, 1K/1Kohm, Sot-563-6; Digital Transistor Polarity Onsemi |
| Polarity | PNP | |||
| Package Type | 6-TSSOP, SC-88, SOT-363 | TO-3 | ||
| Packing Method | Tape Reel; Tape & Reel (TR) |