Bipolar (BJT) Transistor Array 2 PNP (Dual) 155MHz Surface Mount 6-WDFN (2x2)
TRANS 2PNP DUAL 6-WDFN
TRANS 2PNP DUAL 6-WDFN
Bipolar Transistors - BJT 20V DUAL LOW VCE(SA T) FOR
TRANS PNP 20V 2A 6WDFN
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 488-NSS20200DMTTBGTR-ND | NSS20200DMTTBG | NSS20200DMTTBG |
| Product Name | Bipolar Transistor Arrays | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |